location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Aculaser M2000DTN 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson AcuLaser M2000DTN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CA07051BW
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54847
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Aculaser M2000DTN 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 28 ppm
  • - Duplex printing
  • - Maximum duty cycle: 20000 pages per month
  • - Total input capacity: 300 sheets Total output capacity: 250 sheets
  • - Internal memory: 64 MB 300 MHz
Long product name Epson Aculaser M2000DTN 1200 x 1200 DPI A4 :
The short editorial description of Epson Aculaser M2000DTN 1200 x 1200 DPI A4

Powerful DIN A4 black&white laser printer for the office
More>>>
Epson Aculaser M2000DTN 1200 x 1200 DPI A4:
The official marketing text of Epson Aculaser M2000DTN 1200 x 1200 DPI A4 as supplied by the manufacturer

More speed, efficiency, and quality for your office and your team. With the innovative DIN A4 black&white range of Epson printers. The printers offer high printing speeds of up to 28 pages/min., a flexible duplex function, high user friendliness, and extremely low printing costs.
Fast, cost-efficient printing – versatile black&white printer for all printing work in the office
Impressive results – Print with up to 28 pages/min. thanks to fast processing and efficient memory management.
Print in seconds– The Epson Application Specific Integrated Circuit (ASIC) technology processes documents at high speed and ensures fast reaction times up to the first printout.
Versatile paper management– 300 sheets with multifunctional cartridge for 50 sheets and paper cartridge with 250 sheets. Expandable to 800 sheets with two optional paper cartridges for 250 sheets.
Easy management of printing orders – with the Epson Controller technologies, multiple-page printouts are processed in the twinkling of an eye
Professional results – original Adobe® PostScript and PCL for additional printing quality and precision, long service life durable components, and easy maintenance
Energy and cost-saving – save paper with standard duplex unit and efficient toner cartridges at a low cost per page

Short summary description Epson Aculaser M2000DTN 1200 x 1200 DPI A4:
This short summary of the Epson Aculaser M2000DTN 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Aculaser M2000DTN, Laser, 1200 x 1200 DPI, A4, 28 ppm, Duplex printing, Network ready

Long summary description Epson Aculaser M2000DTN 1200 x 1200 DPI A4:
This is an auto-generated long summary of Epson Aculaser M2000DTN 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Epson Aculaser M2000DTN. Print technology: Laser. Maximum duty cycle: 20000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 28 ppm, Duplex printing. Network ready

Printing
Color *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
28 ppm
Warm-up time
14 s
Time to first page (black, normal)
6 s
Features
Maximum duty cycle *
20000 pages per month
Printer fonts
PCL, PostScript
PCL fonts
181
Number of PostScript fonts
17
Country of origin
Spain
Input & output capacity
Total input capacity *
300 sheets
Total output capacity *
250 sheets
Maximum input capacity
550 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Legal, Letter
Network
Network ready
Yes
Performance
Internal memory *
64 MB
Maximum internal memory
320 MB
Processor frequency
300 MHz
Sound pressure level (printing)
55 dB
Sound power level (standby)
30 dB
Operational conditions
Operating temperature (T-T)
10 - 32 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
15 - 80%
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
25.4 lbs (11.5 kg)
Dimensions (WxDxH)
14.9 x 15.4 x 10" (378 x 390 x 255 mm)
Packaging data
Package width
20.5" (520 mm)
Package depth
20.5" (520 mm)
Package height
24" (610 mm)
Package weight
44.1 lbs (20 kg)
Logistics data
Quantity per pallet layer
2 pc(s)
Quantity per pallet
6 pc(s)
Quantity per pallet layer (UK)
2 pc(s)
Quantity per pallet (UK)
6 pc(s)
Other features
Mac compatibility
Yes
Standard media sizes
A4, A5, B5, LT, GLT, HLT, LGL, GLG, IB5, EXE, C5, C6, DL, F4
Recommended media weight
60 - 220 g/m²
Power requirements
220-240 V, 50/60 Hz, 3.9 A
Networking features
100Base-TX/10Base-T
Compatible operating systems
Microsoft Windows 2000 / XP / Server 2003 / Microsoft Windows Vista / XP x64 Edition / Server 2003 x64 Edition / Vista x64 Edition / Mac / Linux / Unix / Citrix / SAP / Novell
Emulations
ESC/Page (z/w), FX, ESCP2, I239X, PCL5e, PCL6, Adobe PostScript3, PDF 1.3
Fonts included
Yes
Quantity per pack
1 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)