location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE StorageWorks MSA2012i disk array

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
StorageWorks
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MSA2012i
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AJ746A show
Show alternative article codes used in the online market place
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81835
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2021 11:11:21
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Three-year limitedThree years parts exchange; Next Business day delivery
Long product name HPE StorageWorks MSA2012i disk array :
The short editorial description of HPE StorageWorks MSA2012i disk array

HP StorageWorks 2012i Single Controller Modular Smart Array
More>>>
Short summary description HPE StorageWorks MSA2012i disk array:
This short summary of the HPE StorageWorks MSA2012i disk array data-sheet is auto-generated and uses the product title and the first six key specs.

HPE StorageWorks MSA2012i, Serial ATA II, 43.4 lbs (19.7 kg)

Long summary description HPE StorageWorks MSA2012i disk array:
This is an auto-generated long summary of HPE StorageWorks MSA2012i disk array based on the first three specs of the first five spec groups.

HPE StorageWorks MSA2012i. Storage drive interface: Serial ATA II. Weight: 43.4 lbs (19.7 kg)

Brand Image Article code product Stock Price from
HP StorageWorks MSA2000 Single I/O 3.5 inch 12 Drive Enclosure disk array HP StorageWorks MSA2000 Single I/O 3.5 inch 12 Drive Enclosure disk array
(show image)
AJ749A StorageWorks MSA2000 Single I/O 3.5 inch 12 Drive Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
HP MSA2000 Dual I/O 3.5-inch 12 Drive Enclosure disk array HP MSA2000 Dual I/O 3.5-inch 12 Drive Enclosure disk array
(show image)
AJ750A MSA2000 Dual I/O 3.5-inch 12 Drive Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
HP StorageWorks MSA2000 Single I/O 3.5 inch 12 Drive Enclosure disk array HP StorageWorks MSA2000 Single I/O 3.5 inch 12 Drive Enclosure disk array
(show image)
AJ749A#OD1 StorageWorks MSA2000 Single I/O 3.5 inch 12 Drive Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks MSA2000 disk array
(show image)
AJ749A MSA2000 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks MSA2000 disk array
(show image)
AJ751A MSA2000 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE AJ750A disk array
(show image)
AJ750A AJ750A 0.00
(excl. VAT)
0 (incl. VAT)