location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sitecom Broadband ADSL Combo USB & LAN annex B modem

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sitecom Check ‘Sitecom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Broadband ADSL Modem Combo USB & LAN annex B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DC-215
Category:
Device which converts digital data from computers into electric signals which can be transmitted over a telephone line, and convert electric signals which it receives into digital data for computers.
Modems Check ‘Sitecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sitecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45106
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 10 years
Long product name Sitecom Broadband ADSL Combo USB & LAN annex B modem :
The short editorial description of Sitecom Broadband ADSL Combo USB & LAN annex B modem

Broadband ADSL Modem Combo USB & LAN annex B
More>>>
Short summary description Sitecom Broadband ADSL Combo USB & LAN annex B modem:
This short summary of the Sitecom Broadband ADSL Combo USB & LAN annex B modem data-sheet is auto-generated and uses the product title and the first six key specs.

Sitecom Broadband ADSL Modem Combo USB & LAN annex B, Combo, ANSI T1.413, Issue 2 G.dmt (G.992.1) G.lite (G992.2) G.hs (G994.1) DHCP , Ethernet/Fast Ethernet, Windows 98SE/2000/ME/XP, CD-ROM drive ADSL subscription (via ISP), annex B, 5.31 x 3.43 x 0.866" (135 x 87 x 22 mm)

Long summary description Sitecom Broadband ADSL Combo USB & LAN annex B modem:
This is an auto-generated long summary of Sitecom Broadband ADSL Combo USB & LAN annex B modem based on the first three specs of the first five spec groups.

Sitecom Broadband ADSL Modem Combo USB & LAN annex B. Type: Combo. Supported protocols: ANSI T1.413, Issue 2 G.dmt (G.992.1) G.lite (G992.2) G.hs (G994.1) DHCP , Networking features: Ethernet/Fast Ethernet. Compatible operating systems: Windows 98SE/2000/ME/XP, Minimum system requirements: CD-ROM drive ADSL subscription (via ISP), annex B. Dimensions (WxDxH): 5.31 x 3.43 x 0.866" (135 x 87 x 22 mm), Weight: 5.82 oz (165 g). I/O ports: 1x USB 1x WAN (RJ-11) 1x Ethernet (RJ-45)

Brand Image Article code product Stock Price from
Sitecom

Sitecom Broadband ADSL combo USB & LAN annex A modem 8192 Kbit/s
(show image)
DC-213 Broadband ADSL modem combo USB & LAN annex A 0.00
(excl. VAT)
0 (incl. VAT)