location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Motorola K1 Black 1.9" 3.63 oz (103 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Motorola Check ‘Motorola’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K1 Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SE6122AA2N1
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Motorola’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Motorola: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25825
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:40
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Motorola K1 Black 1.9" 3.63 oz (103 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - 1.9" 176 x 220 pixels
  • - Rear camera resolution (numeric): 2 MP
  • - Bluetooth
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 780 mAh
Long product name Motorola K1 Black 1.9" 3.63 oz (103 g) :
The short editorial description of Motorola K1 Black 1.9" 3.63 oz (103 g)

K1 Black
More>>>
Motorola K1 Black 1.9" 3.63 oz (103 g):
The official marketing text of Motorola K1 Black 1.9" 3.63 oz (103 g) as supplied by the manufacturer

Imagine a phone that you look forward to using. Every time you flip it open, the MOTOKRZR outshines the rest. Sure, it takes crisp photos, offers more entertainment and helps you make the most of your time. With a distinctive metallic gloss front finish and reflective qualities of a mirror, MOTOKRZR is an elegant clam phone.

Short summary description Motorola K1 Black 1.9" 3.63 oz (103 g):
This short summary of the Motorola K1 Black 1.9" 3.63 oz (103 g) data-sheet is auto-generated and uses the product title and the first six key specs.

Motorola K1 Black, Clamshell, 1.9", 2 MP, Bluetooth, 780 mAh, Black

Long summary description Motorola K1 Black 1.9" 3.63 oz (103 g):
This is an auto-generated long summary of Motorola K1 Black 1.9" 3.63 oz (103 g) based on the first three specs of the first five spec groups.

Motorola K1 Black. Form factor: Clamshell. Display diagonal: 1.9", Display resolution: 176 x 220 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 780 mAh, Standby time (2G): 350 h. Weight: 3.63 oz (103 g). Product color: Black

Design
Product color *
Black
Display
Display diagonal *
1.9"
Display resolution *
176 x 220 pixels
Display type
TFT
Panel type
TFT
Display number of colors
262144 colors
External display diagonal
1"
External display resolution
96 x 80 pixels
External display number of colors
65536 colors
Memory
Flash card support *
Yes
Internal memory
20 MB
Camera
Rear camera resolution (numeric)
2 MP
Rear camera resolution
1600 x 1200 pixels
Rear camera *
Yes
Digital zoom
8x
Network
Data network *
Edge, GPRS
Data transmission
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Video
Maximum frame rate
15 fps
Audio
Ringer type
Polyphonic
FM radio *
No
Music player
Yes
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
780 mAh
Talk time (2G) *
6 h
Standby time (2G) *
350 h
Weight & dimensions
Weight *
3.63 oz (103 g)
Width
4.06" (103 mm)
Depth
0.63" (16 mm)
Height
1.65" (42 mm)
Phone features
Java technology
Yes
Form factor *
Clamshell
Other features
Interface
Bluetooth, USB
Networking type
GSM
Operating frequency
850/900/1800/1900 MHz
Playback formats
MP3, AAC, AAC+, 3GPP, MPEG4
Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 02:25:56
Uk has collected 52 expert reviews for Motorola K1 Black 4.83 cm (1.9") 103 g and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
letsgomobile.org/en
Updated:
2011-08-02 02:25:56
M otorola was founded in 1928 by the brothers Paul and Joseph Galvin. Company names are often based on a combination of names or the place where the product is made, but not Motorola. Where does the name Motorola actually come from? In 1930, the Galvin...
84%
techradar.com
Updated:
2011-08-02 02:25:56
The MOTOKRZR K1 is Motorolas long-awaited size-crunching update of its iconic RAZR phone, one of the undisputed trend-setting mobiles of the last few years. Launched as an iconic style phone back in 2004, the RAZR was a marvellous feat of engineering;...
Good Stylish and unusual fl ip design, MP3 player with card memory, 2-megapixel camera...
Bad No 3G services, No close-ups or focus control on camera...
Bottom line The MOTOKRZR K1 is Motorolas long-awaited size-crunching update of its iconic RAZR phone, one of the undisputed trend-setting mobiles of the last few years. Launched as an iconic style phone back in 2004, the RAZR was a marvellous feat of engineering;...
80%
iMobile.com.au
Updated:
2011-11-08 01:36:27
After the astronomical success of the original RAZR V3 handset, Motorola have been pumping out RAZR-like handsets in many different shapes and sizes. The KRZR K1 follows the styling of the original RAZR but is instead narrower than the V3. It isn’t...
60%
goodgearguide.com.au
Updated:
2011-11-08 01:36:29
With a stunning reflective surface and unique slim design, the MOTOKRZR K1 is one of the best looking mobile phones we?ve seen. It?s not all about looks though, as this phone has a generous features list for its asking price.
Good Great design, Slim and compact, Build quality, Solid features list, A2DP Bluetooth profile, Bluetooth headset included in sales package...
Bad Not kind to fingerprints, Flat keypad, Slow speeds for messaging and some menus The Final Word With a stunning reflective surface and unique slim design, the MOTOKRZR K1 is one of the best looking mobile phones we’ve seen. It’s not all ab...
Bottom line With a stunning reflective surface and unique slim design, the MOTOKRZR K1 is one of the best looking mobile phones we’ve seen. It’s not all about looks though, as this phone has a generous features list for its asking price.
80%
knowyourmobile.com
Updated:
2014-03-20 04:48:47
Following the success of the V3 RAZRs and rivals’ attempts to copy its streamlined design, Motorola has again pushed the envelope in fashion phones with the KRZR K1.It’s pretty much the same size as its V3 predecessors. It’s 2mm longer but only 16mm th...
Good 2 megapixel camera, Slimline design...
Bad No 3G...
Bottom line A well designed handset that is lacking in the features department...
70%
stuff.tv
Updated:
2014-03-20 04:48:47
If you’re the kind of gadgeteer that salivates after cutting-edge technology, stop reading now – the KRZR is no friend of yours. Clearly, it’s no friend of English teachers either, having possibly the worst name yet dreamt up by Motorola...
Good Beautifully made and finished. Face-friendly design.
Bad Underpowered, with a shoddy camera...but thats hardly the point.
Bottom line If you want to get a great-looking phone for call making and text messaging, look no further...
100%
cgena.com
Updated:
2016-12-29 20:48:02
Why? Coz, it does collect finger prints! Its reflective dark blue plastic with a glass inset is highly appealing; however, with just a single touch on top, you'll have fingerprints, here, there and all over! The KRZR K1 is narrow - 42mm - and feels ver...
0%
Mobile88.com
Updated:
2016-12-29 20:48:02
The Motorola KRZR is impressive! Motorola made it a point of proclaiming long and loud about the original RAZR, and here they have gone and put out a smaller version of the RAZR. This should answer nicely those complaints about the width of the RAZR as...
80%
cgena.com
Updated:
2011-08-02 02:25:55
Why? Coz, it does collect finger prints! Its reflective dark blue plastic with a glass inset is highly appealing; however, with just a single touch on top, you'll have fingerprints, here, there and all over! The KRZR K1 is narrow - 42mm - and feels ver...
0%
mobilechoiceuk.com
Updated:
2011-08-02 02:25:55
Motorola has done it again. The KRZR has set its sights on the big time. top deals for this phone Handset cost: FREE 12 month contract, 10 Months FREE by redemption, Gift reward option, Cashback reward optionTariff: O2Supplier: e2Save Buy now | Hands...
Good Its a different take on the RAZR theme but this stylish design is still stunning, while the Motorola user interface has improved considerably.
Bad Despite packing two megapixels, its no-frills functionality may put off those who take their mobile photography seriously.
Bottom line Motorola has done it again. The KRZR has set its sights on the big time.
80%
Howstuffworks.com
Updated:
2011-08-02 02:25:55
The Motorola KRZR K1 mobile phone is a very sleek and attractive product with a few good features. Style, however, is definitely the focus here, and with its 0.6" thickness and glossy metallic finish, the quad-band phone is undeniably eye-catching. Unf...
Good stylish design, thin, EDGE network compatibility, 2-megapixel camera, good video, ease of use...
Bad prone to smudges and glare, no camera flash...
Bottom line The Motorola KRZR K1 mobile phone is a very sleek and attractive product with a few good features. Style, however, is definitely the focus here, and with its 0.6" thickness and glossy metallic finish, the quad-band phone is undeniably eye-catching. Un...
80%
cellnumbers.com
Updated:
2011-08-02 02:25:55
Some of the cell phones on the market are so beautiful and sleek, you cant help but be drawn to them. The Motorola KRZR K1 is a perfect example of the thin flip phone that will fit easily in any purse or pocket without having the appearance of bulk a...
75%
letstalk.com
Updated:
2011-08-02 02:25:55
Motorola’s Krzr is one slick cell phone. It’s not only smaller than its older brother, the Razr, but it is even a little more stylish. This cell phone has all the latest multimedia features, including MP3 playback, a 2-megapixel camera, and a video re...
80%
Mobile88.com
Updated:
2011-08-02 02:25:55
The Motorola KRZR is impressive! Motorola made it a point of proclaiming long and loud about the original RAZR, and here they have gone and put out a smaller version of the RAZR. This should answer nicely those complaints about the width of the RAZR as...
80%
avecmobile.com
Updated:
2011-08-02 02:25:56
Main screen 30 x 37 mm, 176x220 pixels. Ex...
70%
trustedreviews.com
Updated:
2011-08-02 02:25:56
Before opening the box containing Motorola's MOTOKRZR K1 I felt a slight sense of foreboding. Motorola may have rocked the world with its original flat keyboarded handset the RAZR, and followed up with the similarly flat SLVR and PEBL, but there was a tho...
70%
targetpc.com
Updated:
2011-08-02 02:25:56
Being a V3 RAZR user for over a year without any specific unenthusiastic comments, I must say that Motorola’s new KRZR is without doubts a major improvement in design. Its stylish and sleek look is guaranteed to make a lot of heads turn. If spending...
0%
tech2.com
Updated:
2011-08-02 02:25:56
It’s upto you how you pronounce it—crazer, K-RAZR or kerzer—but Motorola’s KRZR K1 doesn’t jump out at you like the RAZR did once upon a time. Perhaps it’s because slim and shiny phones are no longer a novelty. Or perha...
80%
mobileblah.com
Updated:
2011-08-02 02:25:56
Following in the footsteps of the revolutionary RAZR phone, the new ultra-sleek KRZR K1 introduces a new standard of stunning style and innovation. Motorola doesnt like anybody to feel left out when it introduces a new slim phone. Thats why it was ca...
0%
stuff.tv
Updated:
2011-08-02 02:25:56
If you’re the kind of gadgeteer that salivates after cutting-edge technology, stop reading now – the KRZR is no friend of yours. Clearly, it’s no friend of English teachers either, having possibly the worst name yet dreamt up by Motorola...
Good Beautifully made and finished. Face-friendly design.
Bad Underpowered, with a shoddy camera...but thats hardly the point.
Bottom line If you want to get a great-looking phone for call making and text messaging, look no further...
100%
techtree.com
Updated:
2011-08-02 02:25:56
The dawn of stylish phones has set already; its the age for the crazy phones and so is KRZR K1 from Motorola. The beauty of this phone is so appealing that it can drive you crazy; that explains the name KRZR. Motorola has always been the best when it...
Good Even more stylish, Improved OS, 2 MP camera, CIF video recording, Bluetooth 2.0 A2DP profile, 512 MB bundled...
Bad Poor 2 MP camera, Memory card under Battery cover, Phone slows down with 512 MB of data, Fingerprint collector, Low Volume...
Bottom line The KRZR K1 has a 700 mAh Li-Ion battery, which gives life to this beauty. The phone promises a talktime of 6 hours and standby time of up to 300 hours with the Bluetooth switched off. In terms of real life usage, the phone didnt require a charge for...
80%
gsmarena.com
Updated:
2011-08-02 02:25:56
Motorola has launched a new leader. The popular RAZR is being substituted by the new KRZR, whose glossy materials look luxurious. On the other hand, the innovations made since the forerunner are very few. Is this wrong? Not at all, provided all you need i...
0%
v3.co.uk
Updated:
2011-08-02 02:25:56
The new attention-grabbing mobile from the makers of the RAZR fashion phone...
80%
mobileburn.com
Updated:
2011-08-02 02:25:56
Motorolas RAZR started the thin clamshell craze in the market, but now Motorola intends for its more compact, though thicker, MOTOKRZR K1 to take over the reigns as the premier fashion phone.
Good Excellent build quality, good call quality, good battery life...
Bad Weak UI, mediocre camera, small screen...
Bottom line I wasnt expecting too much when I began using the Motorola MOTOKRZR K1, and for a while I was quite disappointed. After you learn to live with the devices quirks, and learn how to find things amongst its wildly confusing menus, you are left with quit...
75%
Techreviews.tv
Updated:
2011-08-02 02:25:56
Video review...
0%
howardchui.com
Updated:
2011-08-02 02:25:56
Meet the RAZR V3s anorexic kid the KRZR (pronouced cray-zer) K1. The KRZR is a result of a steamy rendezvous between the RAZR and the PEBL. The K1 has the V3s slim profile, the PEBLs soft paint job (on the back) and it shares their laser cut keyp...
0%
phonearena.com
Updated:
2011-08-02 02:25:56
Motorola dictates the design direction in mobile phones for years, and their most apparent examples are the RAZR-phones, that became the most popular device and the ones the other manufacturers regulate their models with. After a few models from the RA...
Good Eyecatching design, Excellent construction quality, A2DP support for stereo audio...
Bad Easy to get dirty; hard to be cleaned, Mediocre display and features, Very weak signal reception, Camera lacks autofocus, Problems with the keypad and the dpad...
Bottom line The KRZR K1 is image-maker: it successfully inherits the RAZR family sporting design and style that put it out of the crowd of boring phones you are used to – it's narrow, blue, shiny and fashionable piece of art. Sadly it has very weak signal receptio...
70%
phonedog.com
Updated:
2011-08-02 02:25:56
One of the most popular mobile phones of all time, the Motorola RAZR V3 was originally announced in 2004 and has since become ubiquitous in the hands of users all around the world. Nicknamed RAZR (razor) for its groundbreaking slim profile, the clams...
94%
brighthub.com
Updated:
2011-09-16 19:23:59
The Motorola Krzr K1 has beautiful construction and looks more attractive in reality than it does in pictures. It comes packed with a good number of applications and features, which enable you to enjoy a superior mobile phone experience, with style. I...
Bottom line The Motorola Krzr K1 is a nice phone and an entertaining device that allows you to make the most of your time. It has a good set of features that set it apart from other feature phones in this price bracket. If you are looking for a sleek flip p...
80%
mobile-review.com US
Updated:
2014-01-19 07:17:17
Motorola has been well known as a manufacturer aimed at developing fetching casings? curves and creating new design concepts for its products. Its engineers are always in search of new materials, which then get gradually applied in new solutions. Just...
0%
tech-faq.com
Updated:
2014-01-19 07:17:17
Motorolas KRZR K1 is Motos most recent attempt to get in the slim-is-in bandwagon by designing the phone to be pretty slim. Although not impossibly thin, the KRZR K1 is still slim enough to fit into any pocket easily, with less need for careful sit...
Good Fairly comfortable for women ,Loud, clear and generally excellent speakers ,Slim type phone...
Bad Too narrow for big-fisted men ,Very little internal memory ,Not very durable ,No flash for camera ,Blurred and grainy picture quality...
Bottom line Motorolas KRZR K1 is actually a pretty nice slim phone, but is not highly recommended, especially since most of its disadvantages overweigh its benefits. The Motorola KRZR K1 is more about the looks, so if you are looking for a phone that is slick-l...
0%