location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Supermicro Cooler Active Case 1U Fan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro Check ‘Supermicro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cooler Active Case 1U
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FAN-0061L show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12636
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Feb 2022 15:45:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Supermicro Cooler Active Case 1U Fan :
The short editorial description of Supermicro Cooler Active Case 1U Fan

Cooler Active Case 1U
More>>>
Short summary description Supermicro Cooler Active Case 1U Fan:
This short summary of the Supermicro Cooler Active Case 1U Fan data-sheet is auto-generated and uses the product title and the first six key specs.

Supermicro Cooler Active Case 1U, Fan

Long summary description Supermicro Cooler Active Case 1U Fan:
This is an auto-generated long summary of Supermicro Cooler Active Case 1U Fan based on the first three specs of the first five spec groups.

Supermicro Cooler Active Case 1U. Type: Fan

Brand Image Article code product Stock Price from
Supermicro

Supermicro FAN-0051L computer cooling system Black, White
(show image)
FAN-0051L FAN-0051L 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro FAN-0046L computer cooling system Ivory
(show image)
FAN-0046L FAN-0046L 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro FAN-0059L computer cooling system
(show image)
FAN-0059L FAN-0059L 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro 1U Blower Fan
(show image)
FAN-0066L 1U Blower Fan 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro FAN-0064L Fan Black, White
(show image)
FAN-0064L FAN-0064L Fan 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro 8cm Rear Exhaust Fan Black, White
(show image)
FAN-0062L 8cm Rear Exhaust Fan 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro CPU Active Heatsink Fan Black, White
(show image)
FAN-0042-CF CPU Active Heatsink 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro 4U hot-plug fan Ivory
(show image)
FAN-0046 4U hot-plug fan 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro Low Noise Fan Black, White
(show image)
FAN-0051 Low Noise Fan 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro 4pin Rear Fan Green
(show image)
FAN-0077 4pin Rear Fan 0.00
(excl. VAT)
0 (incl. VAT)