Shuttle logo

Shuttle SX38P2 Pro SFF Black LGA 775 (Socket T)

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10425
Info modified on:
21 Oct 2022, 10:14:32
Long product name Shuttle SX38P2 Pro SFF Black LGA 775 (Socket T):

SX38P2 Pro - Intel X38 Express (MCH) + ICH9R, Socket 775, DDR2-667/800 SDRAM

Shuttle SX38P2 Pro SFF Black LGA 775 (Socket T):

Do you always want more than everyone else? Then choose this Mini-PC for professional Multi-Monitoring for up to four screens or as a high-end games PC with two PCI-E 2.0 Crossfire linked graphics cards. Meet every performance wish with Intel's pioneering Core 2 Processors or up to 8 GB DDR2 memories. Hold all your data on up to three hard disks and enjoy your Mini-PC to the full. The effective 450 watt power supply speaks a clear language. As a guarantor for the best sound the SX38P2 delivers Pro 8-Channel HD-Audio with Dolby Digital Live! and DTS Connect. For more security this Mini-PC-Barebone has an integrated fingerprint scanner. The I.C.E. Cooling System with the additional OASIS Module consistently ensures the optimum cooling of the entire PC System.

Short summary description Shuttle SX38P2 Pro SFF Black LGA 775 (Socket T):

Shuttle SX38P2 Pro, SFF, LGA 775 (Socket T), 450 W

Long summary description Shuttle SX38P2 Pro SFF Black LGA 775 (Socket T):

Shuttle SX38P2 Pro. Chassis type: SFF. Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB. Ethernet LAN (RJ-45) ports: 1. Power supply: 450 W

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.