location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 52270025 desk tray/organizer Polystyrene Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Plus Letter Tray, Standard
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52270025 show
Show alternative article codes used in the online market place
Category:
Plastic object used to sort and store documents on your desk.
Desk Trays/Organizers Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77111
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2020 21:28:06
The date of the most recent change of the data-sheet in Icecat's system
Long product name Leitz 52270025 desk tray/organizer Polystyrene Red :
The short editorial description of Leitz 52270025 desk tray/organizer Polystyrene Red

0.28kg, A4, red
More>>>
Leitz 52270025 desk tray/organizer Polystyrene Red:
The official marketing text of Leitz 52270025 desk tray/organizer Polystyrene Red as supplied by the manufacturer

- The toughest letter tray in its class, designed for strength and durability
- Flexible desktop solution when used in combination with Leitz Plus letter trays Slim, Jumbo and letter tray drawer unit
- Higher side walls allow for larger than average capacity
- Better organisation with vertical or "stepped" stacking
- Easy document access via large front hand-grab cutout

Short summary description Leitz 52270025 desk tray/organizer Polystyrene Red:
This short summary of the Leitz 52270025 desk tray/organizer Polystyrene Red data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 52270025, Polystyrene, Red, 10" (255 mm), 14.1" (357 mm), 2.76" (70 mm), 9.88 oz (280 g)

Long summary description Leitz 52270025 desk tray/organizer Polystyrene Red:
This is an auto-generated long summary of Leitz 52270025 desk tray/organizer Polystyrene Red based on the first three specs of the first five spec groups.

Leitz 52270025. Material: Polystyrene, Product color: Red. Width: 10" (255 mm), Length: 14.1" (357 mm), Height: 2.76" (70 mm). Quantity per pack: 1 pc(s). Standard media sizes: A4

Features
Material
Polystyrene
Product color
Red
Standard media sizes
A4
Non-slip feet
No
Stackable
Yes
Weight & dimensions
Width
10" (255 mm)
Length
14.1" (357 mm)
Height
2.76" (70 mm)
Weight
9.88 oz (280 g)
Packaging content
Quantity per pack
1 pc(s)
Brand Image Article code product Stock Price from
Leitz 53270095 desk tray/organizer Black Leitz 53270095 desk tray/organizer Black
(show image)
53270095 Letter Tray Rack 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 53270035 desk tray/organizer Blue Leitz 53270035 desk tray/organizer Blue
(show image)
53270035 Letter Tray Rack 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52270003 desk tray/organizer Polystyrene Transparent Leitz 52270003 desk tray/organizer Polystyrene Transparent
(show image)
52270003 52270003 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Standard Letter Tray 5227 A4 Sand Leitz Standard Letter Tray 5227 A4 Sand
(show image)
52270012 Standard Letter Tray 5227 A4 Sand 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Standard Letter Tray 5227 A4 Brown Leitz Standard Letter Tray 5227 A4 Brown
(show image)
52270075 Standard Letter Tray 5227 A4 Brown 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52270055 desk tray/organizer Polystyrol Green Leitz 52270055 desk tray/organizer Polystyrol Green
(show image)
52270055 52270055 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52270085 desk tray/organizer Polystyrene Gray Leitz 52270085 desk tray/organizer Polystyrene Gray
(show image)
52270085 Plus Letter Tray, Standard 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Standard Letter Tray 5227 A4 Leitz Standard Letter Tray 5227 A4
(show image)
52270028 Standard Letter Tray 5227 A4 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Standard Letter Tray 5227 A4 Yellow Leitz Standard Letter Tray 5227 A4 Yellow
(show image)
52270015 Standard Letter Tray 5227 A4 Yellow 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52270001 desk tray/organizer Polystyrol White Leitz 52270001 desk tray/organizer Polystyrol White
(show image)
52270001 52270001 0.00
(excl. VAT)
0 (incl. VAT)