location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony HDR-UX19 2.36 MP CMOS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDR-UX19
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HDR-UX19E show
Show alternative article codes used in the online market place
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112786
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2018 20:30:48
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony HDR-UX19 2.36 MP CMOS
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.36 MP CMOS 1/5"
  • - Optical zoom: 15x Digital zoom: 180x
  • - LCD 2.7"
  • - Built-in microphone Built-in speaker(s)
  • - HDMI
Long product name Sony HDR-UX19 2.36 MP CMOS :
The short editorial description of Sony HDR-UX19 2.36 MP CMOS

HDR-UX19, Full HD 1920x1080, 15x optical zoom / 180x digital zoom
More>>>
Sony HDR-UX19 2.36 MP CMOS:
The official marketing text of Sony HDR-UX19 2.36 MP CMOS as supplied by the manufacturer

Best ever picture quality with Full HD 1920x1080 video and 4 megapixel still photos with advanced imaging technology including Face Detection. HYBRID Plus records video and 5.1ch sound onto 8GB internal memory. Copy results directly onto 8cm DVD for instant sharing.

- Full HD 1920x1080 video recording at high bit-rate (14Mbps) using AVCHD format
- Up to 3 hours HD recording onto 8GB internal memory, and burn to 8cm DVD for easy sharing and archiving (HYBRID Plus)
- ClearVid CMOS sensor with Exmor derived technology for superb picture quality with high sensitivity and low noise
- BIONZ high-speed image processor
- Carl Zeiss Vario-Sonnar T lens with 15x optical zoom / 180x digital zoom
- Super SteadyShot optical image stabilisation for improved still image and video stability, especially in low light
- x.v.Colour mode for vivid, lifelike colours
- Face Detection with Bit Allocation for video and photos automatically gives clearer, natural looking faces
- D-Range Optimiser adjusts exposure and contrast for evenly-exposed backlit shots
- 4 megapixel still photo recording onto removable Memory Stick
- Advanced Dual Rec (simultaneous 3.0 megapixel still photo during video recording)
- 2.7” Wide Hybrid Clear Photo LCD Plus touchscreen
- Wide colour viewfinder
- Quick ON button for fast start-up from sleep mode
- Face Index and Film Roll Index for quick, easy searches
- 5.1 surround sound recording with zoom mic for clearer dialogue and sound of foreground subjects - 5.1ch centre mic ready
- HDMI™/component connector for enjoying HD video on HD ready TV
- BRAVIA Sync via HDMI™ connection for playback control via compatible BRAVIA TV remote control
- PhotoTV HD output for optimised still photo display on compatible BRAVIA TV
- Up to 6 hours STAMINA continuous shooting time (with optional battery)
- USB 2.0 High speed connection for fast transfer to PC (output only)
- Fun, easy to use Picture Motion Browser software with web upload assist function

Short summary description Sony HDR-UX19 2.36 MP CMOS:
This short summary of the Sony HDR-UX19 2.36 MP CMOS data-sheet is auto-generated and uses the product title and the first six key specs.

Sony HDR-UX19, 2.36 MP, CMOS, 1/5", 2.7", LCD, 16.6 oz (470 g)

Long summary description Sony HDR-UX19 2.36 MP CMOS:
This is an auto-generated long summary of Sony HDR-UX19 2.36 MP CMOS based on the first three specs of the first five spec groups.

Sony HDR-UX19. Total megapixels: 2.36 MP, Sensor type: CMOS, Optical sensor size: 1/5". Optical zoom: 15x, Digital zoom: 180x, Focal length range: 3.1 - 46.5 mm. Display diagonal: 2.7", Display: LCD. Viewfinder resolution: 123200 pixels. Minimum illumination: 5 lx

Image sensor
Total megapixels *
2.36 MP
Sensor type *
CMOS
Optical sensor size *
1/5"
Lens system
Focal length range
3.1 - 46.5 mm
Focal length (35mm film equivalent)
1.57 - 23.6" (40 - 600 mm)
Optical zoom *
15x
Filter size
1.18" (3 cm)
Digital zoom *
180x
White balance
Outdoor white balance
Yes
Indoor white balance
Yes
Onepush white balance
Yes
Display
Display diagonal *
2.7"
Display
LCD
Viewfinder
Viewfinder resolution
123200 pixels
Camera
Minimum illumination
5 lx
Audio
Built-in microphone *
Yes
Audio
Built-in speaker(s)
Yes
Audio dubbing
No
Ports & interfaces
USB 2.0 ports quantity *
1
DV port
No
Component video (YPbPr/YCbCr) out *
1
Microphone in
No
HDMI *
Yes
S-Video in
No
S-Video out
Yes
Weight & dimensions
Width
2.28" (58 mm)
Depth
5.28" (134 mm)
Height
3.66" (93 mm)
Weight *
16.6 oz (470 g)
Other features
Auto focus
Yes
Power consumption (typical)
4.8 W
Manual focus
Yes
Noise reduction
Yes
Sports
Yes
Twilight
Yes
Spotlight
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:27:02
Uk has collected 2 expert reviews for Sony HDR-UX19 2.36 MP CMOS and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Source Review comments Score
gadgetshow.channel5.com
Updated:
2011-10-04 05:27:01
The Sony HDR-UX19E is a full-HD (1920 x 1080 resolution) camcorder with a 1/5.0 ClearVid CMOS sensor. It measures 134x93x58mm and weighs 470g, and has a 15x optical and 180x digital zoom. Other boons include the 2.7-inch LCD viewfinder, up to three hou...
Good Can’t afford a shiny new Prius? This hybrid has nearly as much as street cred but a much lower price-tag. The hybrid element is a choice between recording stunning Full HD to either a plain old DVD blank or the built-in 8GB of memory. Whichever you...
Bad Sony is famous for playing its own game, so you’ll get the best from this gorgeous camcorder if you already have a house full of Sonys. The UX19 uses Memory Stick cards for (4-megapixel) still photos and needs a Bravia telly to make the most of its...
Bottom line A luxury purchase for anyone who wants the fire-and-forget convenience of instant HD movies without sacrificing Sony’s trademark style and ease of use.Best offers for the Sony HDR-UX19EAmazon UK £629.37 Sony HDR-UX19E is tagged with camcorder...
100%
Country Distributor
United Kingdom 1 distributor(s)