Cisco logo

Cisco Unified Wireless IP Phone 7921G Multi-Charger Bundle battery charger

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21087
Info modified on:
21 Oct 2022, 10:14:32
Guarantee:
The Cisco Unified Wireless IP Phone 7921G Multi-Charger is covered by a Cisco standard 1-year replacement warranty. A Cisco SMARTnet® optional service agreement is available.
Long product name Cisco Unified Wireless IP Phone 7921G Multi-Charger Bundle battery charger:

Unified Wireless IP Phone 7921G Multi-Charger bundle (includes multi-charger, power supply, and AC power cord)

Short summary description Cisco Unified Wireless IP Phone 7921G Multi-Charger Bundle battery charger:

Cisco Unified Wireless IP Phone 7921G Multi-Charger Bundle, Gray, 50/60 Hz, 19 V, 5.26 A, -30 - 60 °C, 0 - 40 °C

Long summary description Cisco Unified Wireless IP Phone 7921G Multi-Charger Bundle battery charger:

Cisco Unified Wireless IP Phone 7921G Multi-Charger Bundle. Product color: Gray. Input frequency: 50/60 Hz, Output voltage: 19 V, Output current: 5.26 A. Weight: 3.31 lbs (1.5 kg). Dimensions (WxDxH): 20.7 x 6.81 x 4.41" (525 x 173 x 112 mm)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.