location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Eminent EM4454 Wireless USB Adapter 54 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eminent Check ‘Eminent’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EM4454 Wireless USB Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EM4454
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Eminent’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eminent: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122349
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Eminent EM4454 Wireless USB Adapter 54 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wireless
  • - USB
  • - 54 Mbit/s
  • - Single-band (2.4 GHz)
Guarantee: 5 years
Long product name Eminent EM4454 Wireless USB Adapter 54 Mbit/s :
The short editorial description of Eminent EM4454 Wireless USB Adapter 54 Mbit/s

EM4454 Wireless USB Adapter
More>>>
Eminent EM4454 Wireless USB Adapter 54 Mbit/s:
The official marketing text of Eminent EM4454 Wireless USB Adapter 54 Mbit/s as supplied by the manufacturer

You have a wireless router and you wish to wirelessly connect your desktop computer or notebook? The Eminent Wireless USB Adapter is exactly what you need! The wireless USB adapter allows you to surf the Internet on your desktop computer or notebook. Connect the Wireless USB Adapter to your computer and in no-time you are connected to your own wireless home network, your company network or your friend’s wireless computer! Now you have Internet access, you can exchange files and you can play multiplayer games. All of this at a blazing speed of 54 Mbps!

The Wireless USB Adapter is full of advanced security features. In this way your data will actually remain your data. The Eminent Wireless USB Adapter: Allow your desktop computer or notebook access to a wireless network fast and easy!

Short summary description Eminent EM4454 Wireless USB Adapter 54 Mbit/s:
This short summary of the Eminent EM4454 Wireless USB Adapter 54 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Eminent EM4454 Wireless USB Adapter, Wireless, USB, 54 Mbit/s, Black, White

Long summary description Eminent EM4454 Wireless USB Adapter 54 Mbit/s:
This is an auto-generated long summary of Eminent EM4454 Wireless USB Adapter 54 Mbit/s based on the first three specs of the first five spec groups.

Eminent EM4454 Wireless USB Adapter. Connectivity technology: Wireless, Host interface: USB. Maximum data transfer rate: 54 Mbit/s, Wi-Fi band: Single-band (2.4 GHz). Product color: Black, White

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
USB
Network
Maximum data transfer rate *
54 Mbit/s
Wi-Fi band
Single-band (2.4 GHz)
Frequency range
2.4 - 2.4835 GHz
Media access protocol
CSMA/CA ACK
Design
Product color
Black, White
Weight & dimensions
Width
3.15" (80 mm)
Depth
1.06" (27 mm)
Height
0.394" (10 mm)
Other features
Compliance industry standards
IEEE 802.11b/IEEE 802.11g
Link/Act LED
Yes
Brand Image Article code product Stock Price from
Eminent Wireless USB Adapter 150N 54 Mbit/s Eminent Wireless USB Adapter 150N 54 Mbit/s
(show image)
EM4554 Wireless USB Adapter 150N 0.00
(excl. VAT)
0 (incl. VAT)