location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom DataBar 1GB USB 2.0 2007 (bundel 11 stuks) USB flash drive USB Type-A

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DataBar
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DataBar 1GB USB 2.0 2007 (bundel 11 stuks)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
29321B
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives Check ‘Freecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5101
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Freecom DataBar 1GB USB 2.0 2007 (bundel 11 stuks) USB flash drive USB Type-A
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1 GB USB Type-A 2.0
  • - Read speed: 8 MB/s Write speed: 7 MB/s
  • - Form factor: Cap
Guarantee: 2 years manufacturers warranty.
Long product name Freecom DataBar 1GB USB 2.0 2007 (bundel 11 stuks) USB flash drive USB Type-A :
The short editorial description of Freecom DataBar 1GB USB 2.0 2007 (bundel 11 stuks) USB flash drive USB Type-A

Databar 1GB External USB 2.0 flash storage device (bundel 11 stuks)
More>>>
Freecom DataBar 1GB USB 2.0 2007 (bundel 11 stuks) USB flash drive USB Type-A:
The official marketing text of Freecom DataBar 1GB USB 2.0 2007 (bundel 11 stuks) USB flash drive USB Type-A as supplied by the manufacturer

Features:

-Works like a hard drive.
-Slimline design allows direct placement.
-Easy installation, no drivers needed.
-100 % USB Bus-powered.
-Compatible with PC, Notebook and Mac.
-Ideal for storing digial pictures & music.

Short summary description Freecom DataBar 1GB USB 2.0 2007 (bundel 11 stuks) USB flash drive USB Type-A:
This short summary of the Freecom DataBar 1GB USB 2.0 2007 (bundel 11 stuks) USB flash drive USB Type-A data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom DataBar 1GB USB 2.0 2007 (bundel 11 stuks), 1 GB, USB Type-A, 2.0, 8 MB/s, Cap, 0.317 oz (9 g)

Long summary description Freecom DataBar 1GB USB 2.0 2007 (bundel 11 stuks) USB flash drive USB Type-A:
This is an auto-generated long summary of Freecom DataBar 1GB USB 2.0 2007 (bundel 11 stuks) USB flash drive USB Type-A based on the first three specs of the first five spec groups.

Freecom DataBar 1GB USB 2.0 2007 (bundel 11 stuks). Capacity: 1 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 8 MB/s, Write speed: 7 MB/s. Form factor: Cap. Weight: 0.317 oz (9 g)

Performance
Capacity *
1 GB
Device interface *
USB Type-A
USB version *
2.0
Read speed
8 MB/s
Write speed
7 MB/s
Data retention
10 year(s)
Compatible operating systems
-Windows 2000/XP/Vista -MAC OS 10.x
Design
Form factor *
Cap
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-20 - 60 °C
Weight & dimensions
Weight
0.317 oz (9 g)
Packaging content
Quick start guide
Yes
Brand Image Article code product Stock Price from
Freecom DataBar 4GB USB 2.0 2007 (bundel 11 stuks) USB flash drive USB Type-A Freecom DataBar 4GB USB 2.0 2007 (bundel 11 stuks) USB flash drive USB Type-A
(show image)
29323B DataBar 4GB USB 2.0 2007 (bundel 11 stuks) 0.00
(excl. VAT)
0 (incl. VAT)
Freecom DataBar 2GB USB 2.0 2007 (bundel 11 stuks) USB flash drive USB Type-A Freecom DataBar 2GB USB 2.0 2007 (bundel 11 stuks) USB flash drive USB Type-A
(show image)
29322B DataBar 2GB USB 2.0 2007 (bundel 11 stuks) 0.00
(excl. VAT)
0 (incl. VAT)
Freecom DataBar 4GB USB 2.0 2007 USB flash drive Freecom DataBar 4GB USB 2.0 2007 USB flash drive
(show image)
29323 DataBar 4GB USB 2.0 2007 0.00
(excl. VAT)
0 (incl. VAT)
Freecom DataBar 2GB USB 2.0 2007 USB flash drive Freecom DataBar 2GB USB 2.0 2007 USB flash drive
(show image)
29322 DataBar 2GB USB 2.0 2007 0.00
(excl. VAT)
0 (incl. VAT)
Freecom DataBar 1GB USB 2.0 2007 USB flash drive Freecom DataBar 1GB USB 2.0 2007 USB flash drive
(show image)
29321 DataBar 1GB USB 2.0 2007 0.00
(excl. VAT)
0 (incl. VAT)