location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom DataBar 2GB USB 2.0 2007 (bundel 11 stuks) USB flash drive USB Type-A

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DataBar
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DataBar 2GB USB 2.0 2007 (bundel 11 stuks)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
29322B
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives Check ‘Freecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6975
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Freecom DataBar 2GB USB 2.0 2007 (bundel 11 stuks) USB flash drive USB Type-A
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2 GB USB Type-A 2.0
  • - Read speed: 8 MB/s Write speed: 7 MB/s
  • - Form factor: Cap
Guarantee: 2 years manufacturers warranty.
Long product name Freecom DataBar 2GB USB 2.0 2007 (bundel 11 stuks) USB flash drive USB Type-A :
The short editorial description of Freecom DataBar 2GB USB 2.0 2007 (bundel 11 stuks) USB flash drive USB Type-A

DataBar 2GB USB 2.0 2007 (bundel 11 stuks) - External USB 2.0 flash storage device
More>>>
Freecom DataBar 2GB USB 2.0 2007 (bundel 11 stuks) USB flash drive USB Type-A:
The official marketing text of Freecom DataBar 2GB USB 2.0 2007 (bundel 11 stuks) USB flash drive USB Type-A as supplied by the manufacturer

Features :

-Works like a hard drive.
-Slimline design allows direct placement.
-Easy installation, no drivers needed.
-100 % USB Bus-powered.
-Compatible with PC, Notebook and Mac.
-Ideal for storing digial pictures & music.

Short summary description Freecom DataBar 2GB USB 2.0 2007 (bundel 11 stuks) USB flash drive USB Type-A:
This short summary of the Freecom DataBar 2GB USB 2.0 2007 (bundel 11 stuks) USB flash drive USB Type-A data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom DataBar 2GB USB 2.0 2007 (bundel 11 stuks), 2 GB, USB Type-A, 2.0, 8 MB/s, Cap, 0.317 oz (9 g)

Long summary description Freecom DataBar 2GB USB 2.0 2007 (bundel 11 stuks) USB flash drive USB Type-A:
This is an auto-generated long summary of Freecom DataBar 2GB USB 2.0 2007 (bundel 11 stuks) USB flash drive USB Type-A based on the first three specs of the first five spec groups.

Freecom DataBar 2GB USB 2.0 2007 (bundel 11 stuks). Capacity: 2 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 8 MB/s, Write speed: 7 MB/s. Form factor: Cap. Weight: 0.317 oz (9 g)

Performance
Capacity *
2 GB
Device interface *
USB Type-A
USB version *
2.0
Read speed
8 MB/s
Write speed
7 MB/s
Data retention
10 year(s)
Compatible operating systems
Windows 2000/XP/Vista, MAC OS 10.x
Design
Form factor *
Cap
Certification
CE, FCC, EMI, EMS
Weight & dimensions
Weight
0.317 oz (9 g)
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-20 - 60 °C
Other features
USB required
Yes
Brand Image Article code product Stock Price from
Freecom DataBar 1GB USB 2.0 2007 (bundel 11 stuks) USB flash drive USB Type-A Freecom DataBar 1GB USB 2.0 2007 (bundel 11 stuks) USB flash drive USB Type-A
(show image)
29321B DataBar 1GB USB 2.0 2007 (bundel 11 stuks) 0.00
(excl. VAT)
0 (incl. VAT)
Freecom DataBar 4GB USB 2.0 2007 (bundel 11 stuks) USB flash drive USB Type-A Freecom DataBar 4GB USB 2.0 2007 (bundel 11 stuks) USB flash drive USB Type-A
(show image)
29323B DataBar 4GB USB 2.0 2007 (bundel 11 stuks) 0.00
(excl. VAT)
0 (incl. VAT)
Freecom DataBar 4GB USB 2.0 2007 USB flash drive Freecom DataBar 4GB USB 2.0 2007 USB flash drive
(show image)
29323 DataBar 4GB USB 2.0 2007 0.00
(excl. VAT)
0 (incl. VAT)
Freecom DataBar 2GB USB 2.0 2007 USB flash drive Freecom DataBar 2GB USB 2.0 2007 USB flash drive
(show image)
29322 DataBar 2GB USB 2.0 2007 0.00
(excl. VAT)
0 (incl. VAT)