location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu ESPRIMO P5615 AMD Athlon BE-2350 2 GB DDR2-SDRAM 250 GB C51PV Windows Vista Home Basic Micro Tower PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ESPRIMO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ESPRIMO P5615
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:CRE1007901-011
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 178197
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu ESPRIMO P5615 AMD Athlon BE-2350 2 GB DDR2-SDRAM 250 GB C51PV Windows Vista Home Basic Micro Tower PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC 260 W
  • - AMD Athlon BE-2350 2.1 GHz
  • - 2 GB DDR2-SDRAM
  • - 250 GB
  • - C51PV
  • - Windows Vista Home Basic
More>>>
Short summary description Fujitsu ESPRIMO P5615 AMD Athlon BE-2350 2 GB DDR2-SDRAM 250 GB C51PV Windows Vista Home Basic Micro Tower PC:
This short summary of the Fujitsu ESPRIMO P5615 AMD Athlon BE-2350 2 GB DDR2-SDRAM 250 GB C51PV Windows Vista Home Basic Micro Tower PC data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu ESPRIMO P5615, 2.1 GHz, AMD Athlon, BE-2350, 2 GB, 250 GB, Windows Vista Home Basic

Long summary description Fujitsu ESPRIMO P5615 AMD Athlon BE-2350 2 GB DDR2-SDRAM 250 GB C51PV Windows Vista Home Basic Micro Tower PC:
This is an auto-generated long summary of Fujitsu ESPRIMO P5615 AMD Athlon BE-2350 2 GB DDR2-SDRAM 250 GB C51PV Windows Vista Home Basic Micro Tower PC based on the first three specs of the first five spec groups.

Fujitsu ESPRIMO P5615. Processor frequency: 2.1 GHz, Processor family: AMD Athlon, Processor model: BE-2350. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: C51PV. Operating system installed: Windows Vista Home Basic. Power supply: 260 W. Chassis type: Micro Tower. Product type: PC. Weight: 26.5 lbs (12 kg)

Processor
Processor manufacturer *
AMD
Processor family *
AMD Athlon
Processor model *
BE-2350
Processor frequency *
2.1 GHz
Processor cache
1 MB
Processor cache type
L2
Memory
Internal memory *
2 GB
Maximum internal memory *
8 GB
Internal memory type
DDR2-SDRAM
Storage
Total storage capacity *
250 GB
HDD interface
SATA II
HDD speed
7200 RPM
Graphics
Discrete graphics card model *
C51PV
Ports & interfaces
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
1
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Ports & interfaces
Serial ports quantity
1
Design
Chassis type *
Micro Tower
Cable lock slot
Yes
Cable lock slot type
Kensington
Performance
Audio system
Realtek ALC260
Product type *
PC
Software
Operating system installed *
Windows Vista Home Basic
Power
Power supply *
260 W
Power supply input voltage
100 - 127, 200 - 240 V
Power supply input frequency
50 - 60 Hz
Weight & dimensions
Width *
7.99" (203 mm)
Depth *
15.4" (392 mm)
Height *
15.4" (390 mm)
Weight *
26.5 lbs (12 kg)
Packaging content
Display included *
No
Other features
Networking features
Gigabit Ethernet
Source Testseek summary Average rating
Reviews
Updated:
2014-06-07 01:28:47
Uk has collected 2 expert reviews for Fujitsu ESPRIMO P5615 AMD Athlon BE-2350 2 GB DDR2-SDRAM 250 GB C51PV Windows Vista Home Basic Micro Tower PC but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%