location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR 200 MBit/s Powerline AV Ethernet Homeplug 200 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
200 MBit/s Powerline AV Ethernet Homeplug
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XAV101-100ISS
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96831
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NETGEAR 200 MBit/s Powerline AV Ethernet Homeplug 200 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - RJ-45
  • - 200 Mbit/s
Guarantee: 1-year
Long product name NETGEAR 200 MBit/s Powerline AV Ethernet Homeplug 200 Mbit/s :
The short editorial description of NETGEAR 200 MBit/s Powerline AV Ethernet Homeplug 200 Mbit/s

200 MBit/s Powerline AV Ethernet Homeplug
More>>>
NETGEAR 200 MBit/s Powerline AV Ethernet Homeplug 200 Mbit/s:
The official marketing text of NETGEAR 200 MBit/s Powerline AV Ethernet Homeplug 200 Mbit/s as supplied by the manufacturer

Extend Your Network Using Electrical Outlets
- Turn any electrical power outlet into a high-speed Internet and home network connection
- Easily connect TiVo®, Slingbox™, game consoles, or TVs
- Fast enough to stream HD video
- Plug and play: just plug into a wall outlet, no setup required

Features
- Turns any electrical power outlet into an Ethernet network connection
- Delivers fast 200 Mbps speed†
- Secure your Powerline AV network by just pushing a button
- For use with both wired and wireless routers and gateways
- Simply plug one XAV101 into your router
- Connect a desktop, notebook PC, gaming console, NETGEAR ReadyNAS™, Slingbox™, a DVR or NETGEAR Print Server (PS121)
- 128-bit AES data encryption ensures privacy and security
- Red, yellow, green status LEDs indicate maximum data rate
- Supports Windows® Vista™
- HomePlug AV compatible

Short summary description NETGEAR 200 MBit/s Powerline AV Ethernet Homeplug 200 Mbit/s:
This short summary of the NETGEAR 200 MBit/s Powerline AV Ethernet Homeplug 200 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR 200 MBit/s Powerline AV Ethernet Homeplug, Wired, RJ-45, 200 Mbit/s

Long summary description NETGEAR 200 MBit/s Powerline AV Ethernet Homeplug 200 Mbit/s:
This is an auto-generated long summary of NETGEAR 200 MBit/s Powerline AV Ethernet Homeplug 200 Mbit/s based on the first three specs of the first five spec groups.

NETGEAR 200 MBit/s Powerline AV Ethernet Homeplug. Connectivity technology: Wired, Host interface: RJ-45. Maximum data transfer rate: 200 Mbit/s

Ports & interfaces
Connectivity technology *
Wired
Host interface *
RJ-45
Network
Maximum data transfer rate *
200 Mbit/s
Ethernet LAN
Yes
Design
Internal *
No
Certification
FCC Part 15 Class B CE C-Tick UL
System requirements
Compatible operating systems
Microsoft Windows Vista, 2000, XP
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
6.35 oz (180 g)
Other features
Power requirements
100-240V @ 50-60 Hz
Dimensions (WxDxH)
3.86 x 2.83 x 1.57" (98 x 72 x 40 mm)
Ports quantity
1
Link/Act LED
Yes
Country Distributor
United Kingdom 1 distributor(s)