location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Pro 9400+ 3 Years Extension Warranty large format printer Color 1440 x 720 DPI A0 (841 x 1189 mm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stylus Pro 9400+ 3 Years Extension Warranty
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C595011DA
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69243
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:11
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Stylus Pro 9400+ 3 Years Extension Warranty large format printer Color 1440 x 720 DPI A0 (841 x 1189 mm)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1440 x 720 DPI Color
  • - A0 (841 x 1189 mm) Cut sheets
  • - USB port
Guarantee: 3 years
Long product name Epson Stylus Pro 9400+ 3 Years Extension Warranty large format printer Color 1440 x 720 DPI A0 (841 x 1189 mm) :
The short editorial description of Epson Stylus Pro 9400+ 3 Years Extension Warranty large format printer Color 1440 x 720 DPI A0 (841 x 1189 mm)

Stylus Pro 9400
More>>>
Epson Stylus Pro 9400+ 3 Years Extension Warranty large format printer Color 1440 x 720 DPI A0 (841 x 1189 mm):
The official marketing text of Epson Stylus Pro 9400+ 3 Years Extension Warranty large format printer Color 1440 x 720 DPI A0 (841 x 1189 mm) as supplied by the manufacturer

High productivity large format printing

If you are looking for a high speed, professional in-house colour printer, look no further. We have combined our advanced Epson UltraChromeTM ink technology and the very latest print technologies to give you everything you need, and more.

Our new Epson Stylus Pro 9400 uses a 4-colour Epson UltraChromeTM ink set to give you high speed and high quality along with unmatched flexibility, reliability and repeatability. With support for a wide range of media from A4 up to B0+, the Epson Stylus Pro range is ideal for applications from POS materials and 2D/3D CAD drawings to producing detailed GIS maps and architectural designs. And because we have made the range easy to use, you don't have to bean expert to get the very best from your printer with minimum effort and low running costs.

Take total control of your wide format printing with our 44” Epson Stylus Pro 9400 . Giving you a high level of productivity with all of the quality you expect from Epson technology, it is ideal for use in POS, CAD, GIS and even mask making applications. You can rely on professional quality results every time on the widest range of media - through the Epson UltraChromeTMink system and its dual CMYK ink configuration.

Designed for speed and quality

You can be sure of fast, professional results every time, with our advanced Epson Micro PiezoTM and Epson UltraMicro DotTM print system and its unique Variable-sized Droplet Technology. With impressive resolution up to 1440 x720dpi, you get accurate rendition of even the finest detail.

When it comes to breathing life into your images with vibrant and natural colour,our Epson UltraChromeTM4-colour ink setwith wide colour gamut gives you excellent colour reproduction. With the archival capabilities of the Epson UltraChrome ink set, you can create impressive results that will last a lifetime on virtually any type of matte media and selected glossy media.

At Epson, we know it's not just about the quality. Having a highly productive in-house print solution that is easy to useand won't let you down is just as important. With the Epson Stylus Pro range, you will quickly see a strong return on your investment and a reduction in your day-to-day print costs.

Built with you in mind

We know that corporate print solutions need to be fast, flexible and reliable without the need for continual supervision. We have provided large capacity ink cartridges to enable non-stop operation, so you can enhance productivity and stay ahead of your competition.

For our CAD and GIS customers,accurate, repeatable colour is very important. That's why the Epson StylusPro range creates high quality 2D and 3D visualisations, renderings and presentations on a wide range of media including board up to 1.5mm thick. And for precision line drawings, the image quality of the Epson Stylus Prorange is difficult to match.

Even for specialist requirements such as screen printing, the Epson Stylus Pro range prints on suitable transparent media with screen rulings up to 150 lpi to create perfect black & white masks.

Features:
-Vivid colour from Epson UltraChromeTM 4-colour ink technology.
-Highly reliable ink delivery with our pressurised ink cartridges.
-High quality and high speed with our dual CMYK ink configuration.
-Flexible media handling up to B0+ with manual sheet feed and roll feed.
-Low cost per page with efficient Epson Variable-sized Droplet Technology.
-Highly versatile, flexible and easy to use.
-Gives you consistent high quality prints on a wide range of matte media.
-Easy connection to USB 2.0 and IEEE 1394 (FireWire) ports (network card optional.

This product meets the strict ENERGY STAR guidelines set by the European Commission. Epson is a global manufacturer committed to protecting the environment for future generations by offering a range of ENERGY STAR products. This is achieved by significantly reducing electricity usage, which saves energy, money and the environment, without compromising quality.

Short summary description Epson Stylus Pro 9400+ 3 Years Extension Warranty large format printer Color 1440 x 720 DPI A0 (841 x 1189 mm):
This short summary of the Epson Stylus Pro 9400+ 3 Years Extension Warranty large format printer Color 1440 x 720 DPI A0 (841 x 1189 mm) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Pro 9400+ 3 Years Extension Warranty, 1440 x 720 DPI, 17.9 m²/Hr, A0 (841 x 1189 mm), 0.50 mm, 44", USB Type-A

Long summary description Epson Stylus Pro 9400+ 3 Years Extension Warranty large format printer Color 1440 x 720 DPI A0 (841 x 1189 mm):
This is an auto-generated long summary of Epson Stylus Pro 9400+ 3 Years Extension Warranty large format printer Color 1440 x 720 DPI A0 (841 x 1189 mm) based on the first three specs of the first five spec groups.

Epson Stylus Pro 9400+ 3 Years Extension Warranty. Maximum resolution: 1440 x 720 DPI, Print speed (normal quality): 17.9 m²/Hr. Maximum print size: A0 (841 x 1189 mm), Media thickness: 0.50 mm, Maximum media width: 44". USB connector: USB Type-A. Sound pressure level (printing): 50 dB. Power requirements: 100-120 V, 220-240V, Power consumption (PowerSave): 1 W, Power consumption (standby): 6 W

Printing
Color *
Yes
Maximum resolution *
1440 x 720 DPI
Number of print cartridges *
4
Print speed (normal quality)
17.9 m²/Hr
Paper handling
Maximum print size *
A0 (841 x 1189 mm)
Cut sheets *
Yes
Media thickness
0.50 mm
Maximum media width
44"
Roll paper
Yes
Ports & interfaces
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Firewire (IEEE 1394) ports
1
Performance
Sound pressure level (printing)
50 dB
Power
Power requirements
100-120 V, 220-240V
Power consumption (PowerSave)
1 W
Power consumption (standby)
6 W
Power consumption (typical)
50 W
System requirements
Mac compatibility
Yes
Compatible operating systems
Mac OS X, OS 9 Microsoft Windows 2000 / XP
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Maximum dimensions (W x D x H)
46.4 x 29.3 x 46.5" (1178 x 745 x 1180 mm)
Dimensions (WxDxH)
46.4 x 19.7 x 22" (1178 x 501 x 560 mm)
Weight
198.4 lbs (90 kg)