location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Pro 7450+ 3 Years Extension Warranty large format printer Color 1440 x 720 DPI A1 (594 x 841 mm) Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stylus Pro 7450+ 3 Years Extension Warranty
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C700011DA
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83096
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Stylus Pro 7450+ 3 Years Extension Warranty large format printer Color 1440 x 720 DPI A1 (594 x 841 mm) Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1440 x 720 DPI Color
  • - A1 (594 x 841 mm) Cut sheets
  • - USB port Ethernet LAN
Guarantee: 3 years
Long product name Epson Stylus Pro 7450+ 3 Years Extension Warranty large format printer Color 1440 x 720 DPI A1 (594 x 841 mm) Ethernet LAN :
The short editorial description of Epson Stylus Pro 7450+ 3 Years Extension Warranty large format printer Color 1440 x 720 DPI A1 (594 x 841 mm) Ethernet LAN

Stylus Pro 7450 series
More>>>
Epson Stylus Pro 7450+ 3 Years Extension Warranty large format printer Color 1440 x 720 DPI A1 (594 x 841 mm) Ethernet LAN:
The official marketing text of Epson Stylus Pro 7450+ 3 Years Extension Warranty large format printer Color 1440 x 720 DPI A1 (594 x 841 mm) Ethernet LAN as supplied by the manufacturer

High productivity large format printer

With support for a wide range of cut sheet and roll media up to A1+, the Epson Stylus Pro 7450 provides fast, professional results. It's ideal for fine art, POS, CAD and GIS applications, while the Stylus Pro 7400 - Film is perfect for screen printing, providing the density and durability of print required on film substrate.

Easy-to-use, flexible and cost-effective

Intuitive control panel offers trouble-free operation. With its high-capacity ink cartridges and the ability to print on media up to 1.5mm thick, the Stylus Pro 7450 offers low cost per print and ensures maximum productivity.

Proven print technology

Perfect printing down to the finest detail with Epson's 3.5pl Ultra Micro Dot™, Variable-sized Droplet Technology™ and Micro Piezo™ drop on-demand inkjet technology. Features the established 4-colour Epson UltraChrome™ ink system with its dual CMYK configuration for professional quality results on a wide range of media every time.

Short summary description Epson Stylus Pro 7450+ 3 Years Extension Warranty large format printer Color 1440 x 720 DPI A1 (594 x 841 mm) Ethernet LAN:
This short summary of the Epson Stylus Pro 7450+ 3 Years Extension Warranty large format printer Color 1440 x 720 DPI A1 (594 x 841 mm) Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Pro 7450+ 3 Years Extension Warranty, 1440 x 720 DPI, 23.3 m²/Hr, A1 (594 x 841 mm), 0.50 mm, 24" (61 cm), 5.91" (15 cm)

Long summary description Epson Stylus Pro 7450+ 3 Years Extension Warranty large format printer Color 1440 x 720 DPI A1 (594 x 841 mm) Ethernet LAN:
This is an auto-generated long summary of Epson Stylus Pro 7450+ 3 Years Extension Warranty large format printer Color 1440 x 720 DPI A1 (594 x 841 mm) Ethernet LAN based on the first three specs of the first five spec groups.

Epson Stylus Pro 7450+ 3 Years Extension Warranty. Maximum resolution: 1440 x 720 DPI, Print speed (normal quality): 23.3 m²/Hr. Maximum print size: A1 (594 x 841 mm), Media thickness: 0.50 mm, Maximum roll width: 24" (61 cm). USB connector: USB Type-A. Internal memory: 64 MB, Sound pressure level (printing): 50 dB. Power requirements: 100-120 V, 220-240 V, Power consumption (PowerSave): 1 W, Power consumption (standby): 6 W

Printing
Color *
Yes
Maximum resolution *
1440 x 720 DPI
Number of print cartridges *
4
Print speed (normal quality)
23.3 m²/Hr
Paper handling
Maximum print size *
A1 (594 x 841 mm)
Cut sheets *
Yes
Media thickness
0.50 mm
Maximum roll width
24" (61 cm)
Maximum roll diameter
5.91" (15 cm)
Maximum media width
24"
Roll paper
Yes
Ports & interfaces
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
RJ-45 ports quantity
1
Performance
Internal memory
64 MB
Performance
Sound pressure level (printing)
50 dB
Power
Power requirements
100-120 V, 220-240 V
Power consumption (PowerSave)
1 W
Power consumption (standby)
6 W
Power consumption (typical)
50 W
System requirements
Mac compatibility
Yes
Compatible operating systems
Microsoft Windows 2000 / XP, Vista, Mac OS X 10.x.x
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Maximum dimensions (W x D x H)
46.4 x 29.3 x 46.5" (1178 x 745 x 1180 mm)
Dimensions (WxDxH)
46.4 x 19.7 x 22" (1178 x 501 x 560 mm)
Weight
107.8 lbs (48.9 kg)
Stand weight
2.56 lbs (1.16 kg)