location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Pro 4880+ 3 Years Extension Warranty large format printer Color 2880 x 1440 DPI A2 (420 x 594 mm) Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stylus Pro 4880+ 3 Years Extension Warranty
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CA00001DA
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71524
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Stylus Pro 4880+ 3 Years Extension Warranty large format printer Color 2880 x 1440 DPI A2 (420 x 594 mm) Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2880 x 1440 DPI Color
  • - A2 (420 x 594 mm) Cut sheets
  • - USB port Ethernet LAN
Guarantee: 3 years
Long product name Epson Stylus Pro 4880+ 3 Years Extension Warranty large format printer Color 2880 x 1440 DPI A2 (420 x 594 mm) Ethernet LAN :
The short editorial description of Epson Stylus Pro 4880+ 3 Years Extension Warranty large format printer Color 2880 x 1440 DPI A2 (420 x 594 mm) Ethernet LAN

Stylus Pro 4880
More>>>
Epson Stylus Pro 4880+ 3 Years Extension Warranty large format printer Color 2880 x 1440 DPI A2 (420 x 594 mm) Ethernet LAN:
The official marketing text of Epson Stylus Pro 4880+ 3 Years Extension Warranty large format printer Color 2880 x 1440 DPI A2 (420 x 594 mm) Ethernet LAN as supplied by the manufacturer

Advanced and flexible large format printer

Offering superb mono and colour results, the Epson Stylus Pro 4880 is a cost-effective A2+ printer ideal for photography, fine art and proofing. With three paper paths, it supports a wide range of roll and cut sheet media, up to 1.5mm thick, for superb edge-to-edge photo quality prints.

Professional quality printing

Unique Epson Ultrachrome™ K3 Vivid Magenta ink offers the finest quality results. The 8-colour ink set includes three black inks.

Razor sharp images

Features permanent Micro Piezo™ print head, Variable-sized Droplet Technology™ and Epson's 3.5pl Ultra Micro Dot™ for superior detail. Superb reproduction is offered with perfectly neutral grey scale prints, very wide colour gamut and smooth tonal graduations.

Economical and cost effective

High capacity individual ink cartridges offer low cost per print and ensure a high level of productivity, with reliable overnight printing.

Short summary description Epson Stylus Pro 4880+ 3 Years Extension Warranty large format printer Color 2880 x 1440 DPI A2 (420 x 594 mm) Ethernet LAN:
This short summary of the Epson Stylus Pro 4880+ 3 Years Extension Warranty large format printer Color 2880 x 1440 DPI A2 (420 x 594 mm) Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Pro 4880+ 3 Years Extension Warranty, 2880 x 1440 DPI, 12.8 m² / Hr, 180 x 8, A2 (420 x 594 mm), 17" (43.2 cm), 5.91" (15 cm)

Long summary description Epson Stylus Pro 4880+ 3 Years Extension Warranty large format printer Color 2880 x 1440 DPI A2 (420 x 594 mm) Ethernet LAN:
This is an auto-generated long summary of Epson Stylus Pro 4880+ 3 Years Extension Warranty large format printer Color 2880 x 1440 DPI A2 (420 x 594 mm) Ethernet LAN based on the first three specs of the first five spec groups.

Epson Stylus Pro 4880+ 3 Years Extension Warranty. Maximum resolution: 2880 x 1440 DPI, Print speed (normal quality): 12.8 m² / Hr, Print head: 180 x 8. Maximum print size: A2 (420 x 594 mm), Maximum roll width: 17" (43.2 cm), Maximum roll diameter: 5.91" (15 cm). USB connector: USB Type-A. Sound pressure level (printing): 50 dB. Power consumption (PowerSave): 1 W, Power consumption (standby): 5 W, Power consumption (typical): 59 W

Printing
Color *
Yes
Maximum resolution *
2880 x 1440 DPI
Number of print cartridges *
9
Print speed (normal quality)
12.8 m² / Hr
Print head
180 x 8
Paper handling
Standard media sizes
8", 10", 12", 14", 16", 17", 210 mm, 257 mm, 300 mm, 329 mm, 400 mm, 420 mm
Maximum print size *
A2 (420 x 594 mm)
Cut sheets *
Yes
Maximum roll width
17" (43.2 cm)
Maximum roll diameter
5.91" (15 cm)
Maximum media width
17"
Roll paper
Yes
Ports & interfaces
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Ports & interfaces
RJ-45 ports quantity
1
Performance
Sound pressure level (printing)
50 dB
Power
Power consumption (PowerSave)
1 W
Power consumption (standby)
5 W
Power consumption (typical)
59 W
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows 2000, XP, XP 64-bit, Vista, MAC OSX 10.x.x
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Maximum dimensions (W x D x H)
33.4 x 43.5 x 13.9" (848 x 1105 x 354 mm)
Dimensions (WxDxH)
33.4 x 30.1 x 13.9" (848 x 765 x 354 mm)
Weight
86.9 lbs (39.4 kg)