location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Techair 12.1" Wired Slipcase 12.1" Sleeve case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Techair Check ‘Techair’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
12.1" Wired Slipcase
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TSV12WFV2
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Techair’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Techair: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9653
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Feb 2020 14:58:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Techair 12.1" Wired Slipcase 12.1" Sleeve case :
The short editorial description of Techair 12.1" Wired Slipcase 12.1" Sleeve case

12.1" Wired Slipcase
More>>>
Techair 12.1" Wired Slipcase 12.1" Sleeve case:
The official marketing text of Techair 12.1" Wired Slipcase 12.1" Sleeve case as supplied by the manufacturer

This practical and extra slim wired slipcase is designed for the smaller and thinner 12.1" sub notebooks. This soft nubuck sleeve has wire frames to give an extra element of support to help retain the shaping and make it easier to work from. With gray contrasting piping and black and gray pinstripe lining, this stylish slipcase is ideal as an extra protection or simply to travel from one meeting to another. Includes 12 months i-TRAK service.

Short summary description Techair 12.1" Wired Slipcase 12.1" Sleeve case:
This short summary of the Techair 12.1" Wired Slipcase 12.1" Sleeve case data-sheet is auto-generated and uses the product title and the first six key specs.

Techair 12.1" Wired Slipcase, Sleeve case, 12.1"

Long summary description Techair 12.1" Wired Slipcase 12.1" Sleeve case:
This is an auto-generated long summary of Techair 12.1" Wired Slipcase 12.1" Sleeve case based on the first three specs of the first five spec groups.

Techair 12.1" Wired Slipcase. Case type: Sleeve case, Maximum screen size: 12.1"

Features
Maximum screen size *
12.1"
Case type *
Sleeve case
Features
Material *
PVC
Other features
Dimensions (WxDxH)
12 x 10.4 x 1.97" (305 x 265 x 50 mm)
Brand Image Article code product Stock Price from
Techair Case Geo 15.4" Grey 15.4" Briefcase Gray Techair Case Geo 15.4" Grey 15.4" Briefcase Gray
(show image)
TMR21H Case Geo 15.4" Grey 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)