location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad T42 PM-745 512MB 80GB 14.1 inch TFT Centrino 11b/g Blue tooth Intel Pentium Mobile 14.1" 0.5 GB AMD Mobility Radeon 7500

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad T42 PM-745 512MB 80GB 14.1 inch TFT Centrino 11b/g Blue tooth
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UC2F6UK
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60608
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkPad T42 PM-745 512MB 80GB 14.1 inch TFT Centrino 11b/g Blue tooth Intel Pentium Mobile 14.1" 0.5 GB AMD Mobility Radeon 7500
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel Pentium Mobile 745 1.8 GHz
  • - 14.1" 1024 x 768 pixels 4:3
  • - 0.5 GB
  • - 80 GB DVD-RW
  • - AMD Mobility Radeon 7500
  • - 4.8 h
Guarantee: Three years parts and labor (system battery: one year).
Long product name Lenovo ThinkPad T42 PM-745 512MB 80GB 14.1 inch TFT Centrino 11b/g Blue tooth Intel Pentium Mobile 14.1" 0.5 GB AMD Mobility Radeon 7500 :
The short editorial description of Lenovo ThinkPad T42 PM-745 512MB 80GB 14.1 inch TFT Centrino 11b/g Blue tooth Intel Pentium Mobile 14.1" 0.5 GB AMD Mobility Radeon 7500

ThinkPad T42 PM-745 512MB 80GB 14.1 inch TFT Centrino 11b/g Blue tooth DVD-RW WXP NL
More>>>
Lenovo ThinkPad T42 PM-745 512MB 80GB 14.1 inch TFT Centrino 11b/g Blue tooth Intel Pentium Mobile 14.1" 0.5 GB AMD Mobility Radeon 7500:
The official marketing text of Lenovo ThinkPad T42 PM-745 512MB 80GB 14.1 inch TFT Centrino 11b/g Blue tooth Intel Pentium Mobile 14.1" 0.5 GB AMD Mobility Radeon 7500 as supplied by the manufacturer

Making the power of a workstation mobile. Certified for graphics-intensive applications, ThinkPad T42 mobile workstation offers high performance in a thin and light notebook. A ThinkPad mobile workstation is an ideal solution for displaying detailed designs, dramatic demos and high-powered presentations - in the office or on the road.

Short summary description Lenovo ThinkPad T42 PM-745 512MB 80GB 14.1 inch TFT Centrino 11b/g Blue tooth Intel Pentium Mobile 14.1" 0.5 GB AMD Mobility Radeon 7500:
This short summary of the Lenovo ThinkPad T42 PM-745 512MB 80GB 14.1 inch TFT Centrino 11b/g Blue tooth Intel Pentium Mobile 14.1" 0.5 GB AMD Mobility Radeon 7500 data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad T42 PM-745 512MB 80GB 14.1 inch TFT Centrino 11b/g Blue tooth, Intel Pentium Mobile, 1.8 GHz, 14.1", 1024 x 768 pixels, 0.5 GB, 80 GB

Long summary description Lenovo ThinkPad T42 PM-745 512MB 80GB 14.1 inch TFT Centrino 11b/g Blue tooth Intel Pentium Mobile 14.1" 0.5 GB AMD Mobility Radeon 7500:
This is an auto-generated long summary of Lenovo ThinkPad T42 PM-745 512MB 80GB 14.1 inch TFT Centrino 11b/g Blue tooth Intel Pentium Mobile 14.1" 0.5 GB AMD Mobility Radeon 7500 based on the first three specs of the first five spec groups.

Lenovo ThinkPad T42 PM-745 512MB 80GB 14.1 inch TFT Centrino 11b/g Blue tooth. Processor family: Intel Pentium Mobile, Processor model: 745, Processor frequency: 1.8 GHz. Display diagonal: 14.1", Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB. Total storage capacity: 80 GB, Optical drive type: DVD-RW. Discrete graphics card model: AMD Mobility Radeon 7500. Weight: 4.52 lbs (2.05 kg)

Display
Display diagonal *
14.1"
Display resolution *
1024 x 768 pixels
Native aspect ratio
4:3
Contrast ratio (typical)
750:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel Pentium Mobile
Processor model *
745
Processor cores
1
Processor threads
1
Processor frequency *
1.8 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
Socket 479
Processor front side bus
400 MHz
Processor lithography
90 nm
Processor operating modes
32-bit
Processor series
Intel Pentium M 700 Series
Processor codename
Dothan
Bus type
FSB
FSB Parity
No
Thermal Design Power (TDP)
21 W
Tjunction
100 °C
Number of Processing Die Transistors
144 M
Processing Die size
87 mm²
CPU multiplier (bus/core ratio)
18
ECC supported by processor
No
Memory
Internal memory *
0.5 GB
Storage
Total storage capacity *
80 GB
HDD speed
5400 RPM
Optical drive type *
DVD-RW
Graphics
Discrete graphics card model *
AMD Mobility Radeon 7500
Discrete graphics card *
Yes
Maximum graphics card memory
0.032 GB
Audio
Number of built-in speakers
2
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet/IEEE 802.11b/IEEE 802.11g/Bluetooth
Ports & interfaces
I/O ports
•RJ-11 •RJ-45 •S-Video out •2 USB 2.0 •AC adapter •Expansion Bus port (for Dock II/Mini Dock or Port Replicator II) •External microphone •External Display •Headphone/Line out •Infrared •Parallel, USB, parallel, RJ-11, RJ-45, IrDA
Keyboard
Keyboard type
Full size
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Processor special features
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
No
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
27591
Conflict-Free processor
No
Battery
Battery life (max)
4.8 h
Weight & dimensions
Width
12.2" (311 mm)
Depth
10" (255 mm)
Weight *
4.52 lbs (2.05 kg)
Hard drive
Storage drive type
ATA-100 (Enhanced IDE)
Video
Video adapter resolution
2048x1536 16777216 colors
Video adapter, bus
AGP 4X
Other features
Security features
-IBM Embedded Security Subsystem 2.0 -Hard disk drive password -Integrated fingerprint reader -IBM Security Slot -Power-on password -Supervisor password
Dimensions (WxDxH)
12.2 x 10 x 1.06" (311 x 255 x 27 mm)
Battery type
6 Cell Lithium-Ion
Compatible operating systems
Microsoft Windows XP Nederlandse Editie
Internal modem
Yes
Modem speed
56 Kbit/s