Lenovo logo

Lenovo ThinkPad X41 Intel® Pentium® 40 GB 12.1" 0.25 GB Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
155403
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
3 year (system battery:one year) parts and labour, Customer Carry-in.
Long product name Lenovo ThinkPad X41 Intel® Pentium® 40 GB 12.1" 0.25 GB Black:

ThinkPad X41 Tablet, P M 758(1.5GHz)LV, 256MB RAM, 40GB 4200rpm HDD, 12.1in 1024x768 LCD, Intel 900, Intel 802.11bg wireless, Modem, 1Gb Ethernet, Secure chip, 4c Li-Ion batt, WinXP Tablet 2005

Lenovo ThinkPad X41 Intel® Pentium® 40 GB 12.1" 0.25 GB Black:

The ThinkPad X Series Tablet offers ultimate mobility in a choice of versatile ultraportables. Designed as part of the industry-leading X40 Series, the ThinkPad X41 Tablet is the smallest and lightest 12" convertible tablet available, and has the longest standard battery life of any tablet in its class. This model has full functionality of the X41 notebook, plus a unique swivel hinge which allows the screen to rotate 180°, and provides the flexibility to take handwritten notes directly on the screen with the Tablet Digitizer Pen.

Short summary description Lenovo ThinkPad X41 Intel® Pentium® 40 GB 12.1" 0.25 GB Black:

Lenovo ThinkPad X41, 12.1", 1024 x 768 pixels, 40 GB, 0.25 GB, 1.5 GHz, Black

Long summary description Lenovo ThinkPad X41 Intel® Pentium® 40 GB 12.1" 0.25 GB Black:

Lenovo ThinkPad X41. Display diagonal: 12.1", Display resolution: 1024 x 768 pixels. Internal storage capacity: 40 GB. Processor frequency: 1.5 GHz, Processor family: Intel® Pentium®. Internal memory: 0.25 GB. Weight: 4.19 lbs (1.9 kg). Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.