location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad X60 Intel® Core™ Duo 80 GB 12.1" 1 GB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X60
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UU047FR
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54998
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkPad X60 Intel® Core™ Duo 80 GB 12.1" 1 GB Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - 12.1" 1024 x 768 pixels
  • - Intel® Core™ Duo
  • - 80 GB
  • - Lithium-Ion (Li-Ion) 7.5 h
Guarantee: Three year (system battery:one year) parts and labour, Customer Carry-in.
Long product name Lenovo ThinkPad X60 Intel® Core™ Duo 80 GB 12.1" 1 GB Black :
The short editorial description of Lenovo ThinkPad X60 Intel® Core™ Duo 80 GB 12.1" 1 GB Black

ThinkPad X60 Tablet, Intel Core Duo L2400(1.66GHz), 1GB RAM, 80GB 5400rpm HD, 12.1in 1024x768 LCD, Intel 950, Intel 802.11abg, Modem, 1Gb Ethernet, IEEE 1394, FPR, 8c Li-Ion, WinXP Tablet 2005
More>>>
Lenovo ThinkPad X60 Intel® Core™ Duo 80 GB 12.1" 1 GB Black:
The official marketing text of Lenovo ThinkPad X60 Intel® Core™ Duo 80 GB 12.1" 1 GB Black as supplied by the manufacturer

b>The Lenovo Design Advantage
Designed to be the best engineered tablet notebook, the ThinkPad X60 Tablet has capabilities that allow you to use the notebook the way you need whether indoors or outdoors, with digitizer pen or touch input.

- MultiTouch/MultiView display feature permits touch or pen interaction.
- MultiView feature improves viewing outside and in sunlight as well as a 170° viewing angle.
- X6 Tablet UltraBase provides light weight, fully-featured mobile docking solution.

The ThinkPad X60 Tablet helps make easier the work that's important to you.

Portability Without Compromise
The Lenovo ThinkPad X60 Tablet is designed to provide the ultimate in portability without sacrificing features, performance, or battery life.

Leading mobile connectivity
The X60 Tablet is MIMO ready, compatible with the new and faster 802.11n Multiple-Input Multiple-Output wireless standard, as well as every other wireless options.

Short summary description Lenovo ThinkPad X60 Intel® Core™ Duo 80 GB 12.1" 1 GB Black:
This short summary of the Lenovo ThinkPad X60 Intel® Core™ Duo 80 GB 12.1" 1 GB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad X60, 12.1", 1024 x 768 pixels, 80 GB, 1 GB, 4.19 lbs (1.9 kg), Black

Long summary description Lenovo ThinkPad X60 Intel® Core™ Duo 80 GB 12.1" 1 GB Black:
This is an auto-generated long summary of Lenovo ThinkPad X60 Intel® Core™ Duo 80 GB 12.1" 1 GB Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad X60. Display diagonal: 12.1", Display resolution: 1024 x 768 pixels. Internal storage capacity: 80 GB. Processor family: Intel® Core™ Duo. Internal memory: 1 GB. Weight: 4.19 lbs (1.9 kg). Product color: Black

Display
Display diagonal *
12.1"
Display resolution *
1024 x 768 pixels
Processor
Processor family *
Intel® Core™ Duo
Processor front side bus
667 MHz
Memory
Internal memory *
1 GB
Maximum internal memory
4 GB
Storage
Internal storage capacity *
80 GB
Compatible memory cards
sd
Graphics
Graphics card
GMA 950
Audio
Number of built-in speakers
1
Ports & interfaces
USB 2.0 ports quantity
3
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
SmartCard slot
Yes
Headphone out
Yes
DC-in jack
Yes
Design
Product color *
Black
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Number of battery cells
8
Battery life (max)
7.5 h
Weight & dimensions
Width
10.8" (274 mm)
Depth
10.5" (267 mm)
Height
1.3" (33 mm)
Weight
4.19 lbs (1.9 kg)
Other features
Modem speed
56 Kbit/s
Internal modem
Yes
Dimensions (WxDxH)
10.8 x 10.5 x 1.3" (274 x 267 x 33 mm)
Networking features
Gigabit Ethernet
Infrared data port
Yes
Firewire (IEEE 1394) ports
1
Modem (RJ-11) ports
1
CardBus PCMCIA slot type
Type II
CardBus PCMCIA slots quantity
1
VGA (D-Sub) ports quantity
1
HDD speed
5400 RPM
Memory slots
2x SO-DIMM
Modem type
V.92
HDD interface
Serial ATA
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:20:21
Uk has collected 22 expert reviews for Lenovo ThinkPad X60 Intel® Core™ Duo 80 GB 30.7 cm (12.1") 1 GB Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
pcauthority.com.au
Updated:
2016-11-14 21:20:21
When it comes to laptops, it’s hard to find a brand that’s more instantly recognisable than ThinkPad. Since IBM’s PC division was bought by Lenovo more than two years ago, there’s been no sign of a dip in the quality of the systems arriving on the...
83%
pcadvisor.co.uk
Updated:
2016-11-14 21:20:21
Moving seamlessly between laptop and note-taking modes, the Lenovo ThinkPad X60 Tablet is a superb convertible notebook with a first-rate keyboard. Its a great tablet, too, thanks to a responsive screen that accepts input from both a digitiser pen a...
Bottom line The Lenovo ThinkPad X60 Tablets versatility as a tablet and its long list of excellent features make it a great choice for mobile professionals. Carla Thornton Lowest online price: £N/A...
90%
goodgearguide.com.au
Updated:
2016-11-14 21:20:21
For tablet users this small, light tablet PC will offer hours of casual usage away from a power source and will comfortably handle a good range of commonly used software. The standard ThinkPad chassis is rugged and is easy to hold onto. The 8-cell batt...
Good ThinkVantage software, rugged design, excellent battery life...
Bad No optical drive The Final Word For tablet users this small, light tablet PC will offer hours of casual usage away from a power source and will comfortably handle a good range of commonly used software. The standard ThinkPad chassis is rugged and is ea...
Bottom line For tablet users this small, light tablet PC will offer hours of casual usage away from a power source and will comfortably handle a good range of commonly used software. The standard ThinkPad chassis is rugged and is easy to hold onto. The 8-cell batt...
80%
goodgearguide.com.au
Updated:
2016-11-14 21:20:21
If your business or studies require full functionality from your notebook while away from power and network connections then you can?t go wrong with the X60. While it?s expensive, it?s still competitively priced in its class.
Good Extremely portable...
Bad Fairly hefty pricing especially with the added cost of an external optical drive. The Final Word If your business or studies require full functionality from your notebook while away from power and network connections then you cant go wrong with the X6...
Bottom line If your business or studies require full functionality from your notebook while away from power and network connections then you cant go wrong with the X60. While its expensive, its still competitively priced in its class.
70%
alphr.com
Updated:
2016-11-14 21:20:21
The dual-core X60 may have gained a little weight over the X40 series, but in return you get superb build quality, stunning battery life and by far the fastest ultraportable weve seen We thought wed have to wait until Intel released the Ultra Low Vo...
83%
Digitaltrends.com
Updated:
2016-11-14 21:20:21
Video Review: The Lenovo ThinkPad X60 Laptop is the thinnest tablet PC in the world. This ultraportable laptop is 1.1” thin and weighs in around 3.8 pounds. The battery life is excellent with an average life of around 7 hours for normal use.The...
0%
gcn.com
Updated:
2016-11-14 21:20:21
The Toshiba Portege M400-S4032 costs $2,199, a good price considering all you get. This would be suited to users who like to run multiple programs at once, and are keeping an eye on their budget. Toshiba America Information Systems, Irvine, Calif...
Good Great performance, good price.
Bad Subpar battery life.
0%
pcworld.com_techhive.com
Updated:
2016-11-14 21:20:21
Lenovo ThinkPad X60 Tablet This top flight notebook/tablet hybrid is perfect for students and businesses. Recommend this story? Yes No Please Wait... Moving seamlessly between laptop and note-taking modes, the Lenovo ThinkPad X60 Tablet is a superb con...
Good Superb convertible tablet, Shockmounted hard drive...
Bad Expensive, ExpressCard, optical drive not built in...
Bottom line This top flight notebook/tablet hybrid is perfect for students and businesses.
80%
thinkcomputers.org
Updated:
2016-11-14 21:20:21
If you are reading this review Im guessing you have heard of Lenovo. If you have not here is a quick history lesson. With IBM moving toward all business solutions, Lenovo acquired IBMs Personal Computing Division in May 2005. Lenovo offers laptop and...
Good Unique swivel design, Thin and light, Very comfortable keyboard, Protection features, Active rotate feature, Eraser feature on stylus, Fingerprint reader...
Bad No optical drive...
Bottom line Honestly before really taking a closer look at the X60 Tablet I wondered why so many people had ThinkPads compared to the flashier Dells, Sonys, or Toshibas. Now I can see why. The level of protection of not just the hardware, but your data also i...
100%
Digitaltrends.com
Updated:
2016-11-14 21:20:21
Lenovos ThinkPad X60 is an ultra-light Tablet PC with a heavyweight punch. The X60 takes advantage of and positively upholds the excellent reputation of the IBM ThinkPad line of laptops. ThinkPads are slightly utilitarian in design, but this is part o...
Good Very fast Intel Core Duo processor Amazing 4GB RAM capacity Lightweight without dock Excellent quality touch screen Fantastic battery life with 8-cell battery Biometric security...
Bad Thick body No built-in optical drive Not wide screen Busy keyboard...
Bottom line While the Lenovo X60 is not sexy or aesthetic in design, it is a powerful and reliable workhorse. The X60 has numerous features that are absolutely ideal for corporate and mobile-management use. The touch screen is awesome. Battery life goes far beyond...
75%
Businessweek.com
Updated:
2016-11-14 21:20:21
The ThinkPad X60 will cost you, but it offers dandy features and handily takes care of business...
80%
computerworld.com
Updated:
2016-11-14 21:20:21
Laptop aficionados wondered whether Lenovos acquisition of the ThinkPad line from IBM would hurt the class act of the notebook world. Now, Tablet PC fans have to be wondering if the new Windows Vista operating system would help or hurt the usability...
0%
Laptopmag.com
Updated:
2016-11-14 21:20:21
The best convertible on the market gets a serious upgrade, with a more versatile display and more power.
Good Exceptionally light for a convertible, Best keyboard, Six-plus hours of battery life with extended battery, Generous Tablet buttons...
Bad Sluggish hard drive, Weak microphone and speaker...
Bottom line The original IBM/Lenovo X41 convertible has been our favorite ultralight Tablet-notebook combo since it premiered nearly two years ago, but its poky CPU has long since been outpaced by the competition. We are happy to see that everything we loved about...
90%