Lenovo logo

Lenovo ThinkCentre A52 Intel® Pentium® D 1 GB DDR2-SDRAM 250 GB Intel® GMA 950 Windows XP Professional SFF PC

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61369
Info modified on:
18 Jan 2024, 17:35:38
Guarantee:
Three year parts and labour, Onsite Repair.
Long product name Lenovo ThinkCentre A52 Intel® Pentium® D 1 GB DDR2-SDRAM 250 GB Intel® GMA 950 Windows XP Professional SFF PC:

ThinkCentre A52, Intel® Pentium® D Processor 930, 1GB, 250GB 7200RPM S-ATA HDD, no diskette drive, PCI/PCIe Small Form Factor (2x3), Intel Graphics Media Accelerator 950, Multi-Burner Plus 16x, Broadcom Gigabit Ethernet, Windows XP Professional

Lenovo ThinkCentre A52 Intel® Pentium® D 1 GB DDR2-SDRAM 250 GB Intel® GMA 950 Windows XP Professional SFF PC:

The ThinkCentre A52 is built with high performance Technology including a PCI Express Graphics and DDR2 memory to help make you applications run as smooth as possible while the Client Security Solution with security chip as standard helps to protect your PC from unauthorised access.

Short summary description Lenovo ThinkCentre A52 Intel® Pentium® D 1 GB DDR2-SDRAM 250 GB Intel® GMA 950 Windows XP Professional SFF PC:

Lenovo ThinkCentre A52, 3 GHz, Intel® Pentium® D, 1 GB, 250 GB, DVD±RW, Windows XP Professional

Long summary description Lenovo ThinkCentre A52 Intel® Pentium® D 1 GB DDR2-SDRAM 250 GB Intel® GMA 950 Windows XP Professional SFF PC:

Lenovo ThinkCentre A52. Processor frequency: 3 GHz, Processor family: Intel® Pentium® D. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Professional. Power supply: 225 W. Chassis type: SFF. Product type: PC. Weight: 18.7 lbs (8.5 kg)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.