location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ MP620c DLP Projector + FOC Lamp data projector 2000 ANSI lumens XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP620c DLP Projector + FOC Lamp
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MP620C + FOC LAMP
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63412
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points BenQ MP620c DLP Projector + FOC Lamp data projector 2000 ANSI lumens XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - DLP 2000 ANSI lumens
  • - Lamp 3000 h
  • - XGA (1024x768) 700:1
  • - Screen size compatibility: 300 Number of colors: 16.78 million colors
  • - 285 W
Long product name BenQ MP620c DLP Projector + FOC Lamp data projector 2000 ANSI lumens XGA (1024x768) :
The short editorial description of BenQ MP620c DLP Projector + FOC Lamp data projector 2000 ANSI lumens XGA (1024x768)

MP620c DLP Projector + FOC Lamp
More>>>
BenQ MP620c DLP Projector + FOC Lamp data projector 2000 ANSI lumens XGA (1024x768):
The official marketing text of BenQ MP620c DLP Projector + FOC Lamp data projector 2000 ANSI lumens XGA (1024x768) as supplied by the manufacturer

Colour Matching
For presentations of material where accurate colour rendition is important, the MP620c's sophisticated colour matching technology offers a huge advantage. So when you want your audience to see precisely the same colours in your presentation that you saw when preparing it, the MP620c is the way to go.

Extra Brightness
A powerful 2000-lumen lamp ensures that even small text and detailed graphics will be clearly visible if the lighting conditions at the venue are less than ideal. Even with overhead lights on, your audience can enjoy a presentation that looks crisp and not washed out.

Picture Mode
For extra versatility, the MP620c's provides a number of picture modes. These modes allow you to achieve excellent display quality whatever the application and wherever you go.

Perfect presentations made simple
The MP620c not only gives picture-perfect presentations, but it doesn't force you to jump through hoops to do it. In fact, it makes it positively easy.

Control Key Lock
To help avoid annoying glitches during a presentation, the MP620c provides a control key lock. When activated, even accidentally hitting a button won't cause your presentation to crash and burn.

Helpful Alerts
So you can stay focused on your presentation, the MP620c uses discreet alerts to let you know when it has powered up or finished cooling. With no need to look for indicators on the projector, you're free to continue engaging your audience. Just wait for the ring tone and you can unplug or start the projectors.

On-Screen Timer
An on-screen timer helps you keep your presentation at just the right pace. Your audience will also appreciate being able to keep track of how much time remains. Instead of wondering about where you are in the presentation, everyone can concentrate on the actual content instead.

Wireless Presentations - LinkPro
With BenQ's LinkPro wireless connectivity module, you can cut loose from all restrictive cables. Gain the flexibility and freedom of being able to move the notebook running your presentation. Wwithout the need for unsightly cables your entire presentation will benefit from the added elegance and professional polish.

Smart enough to turn itself on
When you're counting on a presentation to clinch a deal or win over a new client, the last thing you need is a projector that you can't depend on. With the MP620c, you can rest easy and concentrate on delivering the presentation.

Quiet Operation
The MP620c's efficient ventilation design effectively removes heat from internal components with the cooling fan spinning slower and thus more quietly. In fact, the MP620c runs at just 25dB in its power-saving mode, ensuring minimal distractions by the fan.

Durable Design
The MP620c is designed to perform reliably even in adverse environments, such as high altitudes. Its special operating modes automatically adjust cooling fan speeds and other parameters to ensure optimal operation wherever you happen to be giving your presentation.

Handy Customization
The MyScreen software utility makes it a snap to set your company's logo or any other graphic as a start-up screen to impress your audience. Simply connect the MP620c to your PC with a common RS-232 cable, and then let MyScreen guide you through the process.

Auto Shutdown
A smart auto-off feature shuts the projector down when no input sources are detected after a preset interval. This feature not only conserves power, but also prevents possible overheating.

Short summary description BenQ MP620c DLP Projector + FOC Lamp data projector 2000 ANSI lumens XGA (1024x768):
This short summary of the BenQ MP620c DLP Projector + FOC Lamp data projector 2000 ANSI lumens XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ MP620c DLP Projector + FOC Lamp, 2000 ANSI lumens, DLP, XGA (1024x768), 700:1, 16.78 million colors, 31 - 82 kHz

Long summary description BenQ MP620c DLP Projector + FOC Lamp data projector 2000 ANSI lumens XGA (1024x768):
This is an auto-generated long summary of BenQ MP620c DLP Projector + FOC Lamp data projector 2000 ANSI lumens XGA (1024x768) based on the first three specs of the first five spec groups.

BenQ MP620c DLP Projector + FOC Lamp. Projector brightness: 2000 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Zoom ratio: 1.15:1. Noise level: 28 dB. Power consumption (typical): 285 W

Projector
Screen size compatibility *
300
Projector brightness *
2000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
700:1
Number of colors
16.78 million colors
Horizontal scan range
31 - 82 kHz
Vertical scan range
48 - 85 Hz
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Service life of light source (economic mode)
4000 h
Lamp power
200 W
Lens system
Zoom ratio
1.15:1
Ports & interfaces
S-Video inputs quantity
1
Ports & interfaces
Audio (L/R) in *
1
PC Audio in
Yes
VGA (D-Sub) ports quantity *
2
Composite video in *
1
Component video (YPbPr/YCbCr) in *
1
DVI port *
Yes
Features
Noise level *
28 dB
Power
Power consumption (typical) *
285 W
Weight & dimensions
Weight *
5.89 lbs (2.67 kg)
Other features
Aspect ratio
4:3, 16:9
Dimensions (WxDxH)
10.9 x 8.64 x 3.7" (278 x 219.5 x 94 mm)
Power requirements
100 - 240 VAC, 50 -60 Hz
Interface
RS-232 / USB
Lens system
F=2.6 - 2.77, f=20.4 - 23.5 mm
Brand Image Article code product Stock Price from
BenQ MP620c data projector 2000 ANSI lumens DLP XGA (1024x768) BenQ MP620c data projector 2000 ANSI lumens DLP XGA (1024x768)
(show image)
9J.0C877.B5E MP620c 0.00
(excl. VAT)
0 (incl. VAT)