HPE logo

HPE 469500-B21 power rack enclosure Floor Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126128
Info modified on:
04 Apr 2019, 08:35:13
Long product name HPE 469500-B21 power rack enclosure Floor Black:

HP BLc3000 Tower Enclosure includes 2 Power Supplies 4 Fans an Onboard Administrator Module a DVD drive and Insight Control Environment for BladeSystem Licenses

Short summary description HPE 469500-B21 power rack enclosure Floor Black:

HPE 469500-B21, 10.4" (264.2 mm), 19.1" (485.1 mm), 33" (838 mm), 4.8 oz (136 g)

Long summary description HPE 469500-B21 power rack enclosure Floor Black:

HPE 469500-B21. Width: 10.4" (264.2 mm), Depth: 19.1" (485.1 mm), Height: 33" (838 mm)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.