location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR ProSafe Managed L2 Power over Ethernet (PoE) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProSafe
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GS728TPSB-100EUS show
Show alternative article codes used in the online market place
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 186622
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NETGEAR ProSafe Managed L2 Power over Ethernet (PoE) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Managed L2 Web-based management SNMP v1/v2c/v3
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 24
  • - 1000BASE-T, 100BASE-TX, 10BASE-T
  • - MAC address table: 16000 entries
  • - Access Control List (ACL)
  • - Rack mounting Stackable
  • - Power over Ethernet (PoE)
Long product name NETGEAR ProSafe Managed L2 Power over Ethernet (PoE) Black :
The short editorial description of NETGEAR ProSafe Managed L2 Power over Ethernet (PoE) Black

Smart Managed Switch, 24 x RJ-45, 6 x SFP, Gigabit Ethernet, 8 x PoE+, 10G Bandwidth, Stackable, IPv6
More>>>
NETGEAR ProSafe Managed L2 Power over Ethernet (PoE) Black:
The official marketing text of NETGEAR ProSafe Managed L2 Power over Ethernet (PoE) Black as supplied by the manufacturer

Enhanced Scalability and Network Convergence for Growing Businesses

The ProSafe Gigabit Stackable Smart Switch family is unique in delivering the scalability, reliability, and performance growing small and medium-sized businesses need in an affordable and easy-to-manage package. The NETGEAR’s Second Generation of these Stackable Smart Switches consists of 4 models in 28/52-port configuration with or without PoE option. They come with more port density and a total of 6 SFP ports for fiber connectivity. Among them, 2 are shared, and the other 4 are dedicated for either stacking or uplinks. This new generation of Stackable Smart Switches offers more flexibility and scalability that will make it easier and non-interruptive for growing businesses to expand their network capacity.

Stacking for Scalability and High Availability

The new Generation of Stackable Smart Switches use 2 dedicated ports in the front of the switch for stacking, providing a 10Gbps, dual-ring, highly redundant stacking bus that carries intra-stack traffic and provide highest level of resilience, allowing you to stack up to six switches or up to 300 10/100/1000 Mbps ports, forming a virtual chassis for easy management under a single IP address. This stacking technology also provides several high-availability features to ensure business continuity:

- Resiliency: Due to redundant stacking port connections, there is an automatic fail-over in case any switch in the stack fails, with rapid reconfiguration, thus preventing network downtime.
- Hot-swappable: All switches in the stack are hot-swappable, and can be integrated or removed without disrupting the network.

All switches in the stack are hot-swappable, and can be integrated or removed without disrupting the network

These Stackable Smart Switches come with a complete suite of advanced features for more robust security, higher quality of service and high availability. This switch is equipped with highly advanced features such as access control lists (ACL), static routing, rate limiting, IGMP snooping, and Dynamic VLAN assignment among others to provide a small and medium sized business with a network that is geared for growth while providing scalability and reliability.

Advanced Security

These switches also provide advanced features that provide more robust security to SMBs.

These include:

- 802.1x for authentication
- ACL filtering to permit or deny traffic based on MAC and/or IP addresses

Advanced Quality of Service (QoS)

Priority queuing ensures high-priority traffic gets delivered efficiently, even during congestion from high traffic bursts. Companies implementing network telephony or video conferencing, for example, need to be able to prioritize such voice and video traffic and other real-time applications over less latency-sensitive traffic to ensure reliability and quality. The ability to prioritize traffic ensures quality of latency-sensitive services and applications despite increasing traffic loads.

Friendly to converged network with voice and video, the Stackable Smart Switches offers Auto Voice and Auto Video features that automatically configures QoS, Security and VLAN settings for IP phones and IP cameras.

IPv6 Support

IGMP filtering and querier ensure multicast streams are only delivered to interested receivers, preventing flooding even without a dedicated multicast router. When receivers are in different VLANs, Multicast VLAN registration (MVR) uses a dedicated multicast VLAN to forward multicast streams and avoid duplication for clients in different VLANs.

Manageability and Support

There are various easy and convenient ways to manage the Stackable Smart Switch. The new Stackable Smart Switches can be managed by the Smart Control Center software which comes free with the switch. With it, you can discover and manage all Netgear Smart Switches from a central location, conduct mass configuration and firmware upgrade. If you have other Netgear business products in your network, you can also use the NMS200, Netgear’s management platform for discovery and configuration of all your Netgear products in the network. For the peace of mind, these Stackable Smart Switches are backed by the NETGEAR ProSafe Lifetime Hardware Warranty and 1-year free 24x7 Advanced Technical Support.

Short summary description NETGEAR ProSafe Managed L2 Power over Ethernet (PoE) Black:
This short summary of the NETGEAR ProSafe Managed L2 Power over Ethernet (PoE) Black data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR ProSafe, Managed, L2, Full duplex, Power over Ethernet (PoE), Rack mounting

Long summary description NETGEAR ProSafe Managed L2 Power over Ethernet (PoE) Black:
This is an auto-generated long summary of NETGEAR ProSafe Managed L2 Power over Ethernet (PoE) Black based on the first three specs of the first five spec groups.

NETGEAR ProSafe. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 16000 entries. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE.... Power over Ethernet (PoE). Rack mounting

Management features
Switch type *
Managed
Switch layer
L2
Quality of Service (QoS) support
Yes
Web-based management
Yes
MIB support
RFC 1213 MIB II, RFC 1643, RFC 1493
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
24
Gigabit Ethernet (copper) ports quantity
24
SFP/SFP+ slots quantity
6
SFP module slots quantity
4
Network
Networking standards *
IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3af, IEEE 802.3at, IEEE 802.3az, IEEE 802.3u, IEEE 802.3z
Copper ethernet cabling technology
1000BASE-T, 100BASE-TX, 10BASE-T
Port mirroring
Yes
Full duplex
Yes
Flow control support
Yes
Link aggregation
Yes
Broadcast storm control
Yes
Rate limiting
Yes
Spanning tree protocol
Yes
Ethernet LAN data rates
10,100,1000 Mbit/s
Number of VLANs
256
Data transmission
Supported data transfer rates
10, 100,1000Mbps
MAC address table *
16000 entries
Store-and-forward
Yes
Number of queues
8
Number of static routes
32
Maximum data transfer rate
1000 Gbit/s
Packet buffer memory
2 MB
Security
DHCP features
DHCP client
Access Control List (ACL)
Yes
IGMP snooping
Yes
Security algorithms
HTTPS, SSL/TLS
Multicast features
Multicast support
Yes
Protocols
Management protocols
SNMP v1/v2c/v3
Supported network protocols
IPv6
Design
Rack mounting *
Yes
Stackable *
Yes
Product color
Black
LED indicators
Yes
Safety
CE, CUL 60950/EN 60950, CB, CCC
Electromagnetic compatibility
CE, FCC Part 15 Class A, VCCI Class A, EN 55022 (CISPR 22), EN 55024 (CISPR 24), C-Tick, CCC
Performance
Memory type
DDR-SDRAM
Internal memory
128 MB
Flash memory
32 MB
Firmware upgradeable
Yes
Power
AC input voltage
100 - 240 V
AC input frequency
47/63 Hz
Input current
4 A
Power consumption (typical)
236 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
Yes
Power over Ethernet (PoE) ports quantity
8
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
17.3" (440 mm)
Depth
10.1" (257 mm)
Height
1.69" (43 mm)
Weight
9.5 lbs (4.31 kg)
Packaging data
User guide
Yes
Other features
Management platform
SNMP
Latency
20ms
Connectivity technology
Wired
Bandwidth
10 Gbit/s
Service level
24 x 7
Authentication method
802.1x (RADIUS), TACACS+
Wi-Fi
No
Ethernet LAN
Yes
Ethernet interface type
Gigabit Ethernet
Brand Image Article code product Stock Price from
NETGEAR GS724T-300EUS network switch Managed Blue NETGEAR GS724T-300EUS network switch Managed Blue
(show image)
GS724T-300EUS GS724T-300EUS 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR GSM7328S-200 Managed L3 NETGEAR GSM7328S-200 Managed L3
(show image)
GSM7328SV2-200EUS GSM7328S-200 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe 48 Port PoE Smart Switch Managed L3 Power over Ethernet (PoE) Black NETGEAR ProSafe 48 Port PoE Smart Switch Managed L3 Power over Ethernet (PoE) Black
(show image)
GS748TPS-100EUS ProSafe 48 Port PoE Smart Switch 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR GS724TPS Managed L3 Power over Ethernet (PoE) Black NETGEAR GS724TPS Managed L3 Power over Ethernet (PoE) Black
(show image)
GS724TPS-100EUS GS724TPS 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe GS724TP Managed Power over Ethernet (PoE) NETGEAR ProSafe GS724TP Managed Power over Ethernet (PoE)
(show image)
GS724TP-100EUS ProSafe GS724TP 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR GS748TP Managed Power over Ethernet (PoE) NETGEAR GS748TP Managed Power over Ethernet (PoE)
(show image)
GS748TP-100EUS GS748TP 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR GS748TS-100EUS network switch Unmanaged Power over Ethernet (PoE) NETGEAR GS748TS-100EUS network switch Unmanaged Power over Ethernet (PoE)
(show image)
GS748TS-100EUS GS748TS-100EUS 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR GS748T NETGEAR GS748T
(show image)
GS748TEU GS748T 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)