HPE logo

HPE Intellijack 10512 Managed L3+ Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76546
Info modified on:
13 Jul 2023, 00:56:32
Guarantee:
1 year, advance replacement, 10 calendar day, phone support, software releases
Long product name HPE Intellijack 10512 Managed L3+ Black:

HP 10512 Switch Chassis

Short summary description HPE Intellijack 10512 Managed L3+ Black:

HPE Intellijack 10512, Managed, L3+, Rack mounting

Long summary description HPE Intellijack 10512 Managed L3+ Black:

HPE Intellijack 10512. Switch type: Managed, Switch layer: L3+. MAC address table: 256000 entries, Switching capacity: 11500 Gbit/s. Networking standards: IEEE 802.1ag, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3ab, IEEE.... Rack mounting

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.