location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Contour Design Contour L mouse Office Left-hand USB Type-A Optical 2800 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Contour Design Check ‘Contour Design’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Contour L
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CMO-GM-L-L show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0743870000939 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Contour Design’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Contour Design: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56089
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:16
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 12 Apr 2022
Product end of life date
Contour Mouse Sales-sheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brochure (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Contour Design Contour L mouse Office Left-hand USB Type-A Optical 2800 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Left click. Use the large left button to left click
  • - Middle click. Use the middle click button to auto-scroll
  • - Right click. Use the large right button to right click
  • - Scroll wheel. Move up and down
  • - Toggle switch. Performs “back” and “forward” browser functions in most browsers
Guarantee: 2 years
Long product name Contour Design Contour L mouse Office Left-hand USB Type-A Optical 2800 DPI :
The short editorial description of Contour Design Contour L mouse Office Left-hand USB Type-A Optical 2800 DPI

Contour Mouse L
More>>>
Contour Design Contour L mouse Office Left-hand USB Type-A Optical 2800 DPI:
The official marketing text of Contour Design Contour L mouse Office Left-hand USB Type-A Optical 2800 DPI as supplied by the manufacturer

Contour Mouse - because hands are not one-size
Contour Mouse and Contour Mouse wireless are ergonomic mouse designed to support your hand comfortably, however large or small your hands are, and regardless of whether you are right- or left-handed. Contour Mouse provides an excellent balance between ergonomics and efficiency, and is available in different versions.

Available in both right-handed and left-handed versions
With multiple sizes available in both right-handed and left-handed versions, you are sure to find a Contour Mouse that fits your hand perfectly. It is important to have a relaxed grip, without having to bend your fingers too much, otherwise your hand and wrist can become strained, causing injuries.

Designed with three equally sized buttons
Contour Mouse has five buttons, including a third, full-size middle button. The three primary buttons are elongated, allowing your fingers to rest on them. You can click with outstretched fingers using small, gentle movements, without having to bend your fingers. Your thumb rests on the side of the mouse, between the Forward/Back button and the scroll wheel.

Technology moves fast, but our hands don’t change
The Contour Mouse was launched in 1995. We tested over 120 different models, until we found the perfect design for your hand, and then we launched it under the name Perfit Mouse – short for “Perfect Fit”. Although technology moves fast, our hands don’t change. Therefore, we have kept to the original design of the Contour Mouse, which helps you to reduce mouse-related
injuries such as carpal tunnel syndrome and tendinitis caused by repeated mouse movements.

Short summary description Contour Design Contour L mouse Office Left-hand USB Type-A Optical 2800 DPI:
This short summary of the Contour Design Contour L mouse Office Left-hand USB Type-A Optical 2800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Contour Design Contour L, Left-hand, Optical, USB Type-A, 2800 DPI, Gray

Long summary description Contour Design Contour L mouse Office Left-hand USB Type-A Optical 2800 DPI:
This is an auto-generated long summary of Contour Design Contour L mouse Office Left-hand USB Type-A Optical 2800 DPI based on the first three specs of the first five spec groups.

Contour Design Contour L. Form factor: Left-hand. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 2800 DPI, Buttons type: Pressed buttons, Buttons quantity: 6, Scroll type: Wheel. Power source: Cable. Product color: Gray

Because not all hands are the same size!
Because not all hands are the same size!

Contour Mouse is a family of ergonomically designed mice that support any and every hand, no matter the size. Therefore, your grip on the mouse is relaxed, and you avoid bending your fingers too much.

The Contour Mouse family consists of multiple mice in different sizes both for the right and left hand, and with the possibility of a wired or wireless connection.

Designed with three equally big mouse buttons
Designed with three equally big mouse buttons

This ergonomic mouse has five buttons, including a third, full-size middle button. The three primary buttons are extra long, so you can click using your knuckles rather than your fingertips. The fingers rest on the buttons, and you click using small, soft movements with outstretched fingers. Your thumb rests between the forward/back button and the scroll wheel on the side of the mouse.

Technology develops quickly, but our hands stay the same
Technology develops quickly, but our hands stay the same

Contour Mouse was launched in 1995. Before that, over 120 different prototypes were tested until we discovered the perfect design for your hand, which we launched under the name “Perfit Mouse” – a portmanteau of Perfect Fit. However, while technology develops quickly, our hands stay the same. Therefore, we’ve retained our optimal design in this mouse, with the addition of a small elevation in the middle of the mouse that supports the hand in a similar way as insoles support the foot and arch in a shoe. This specially designed mouse helps you to avoid mouse-related injuries such as carpal tunnel syndrome and tendinitis, which occur due to repetitive mouse movements. The fourth-generation is now available in a new metal grey colour.

Mouse
Number of scroll wheels
2
Purpose *
Office
Device interface *
USB Type-A
Movement detection technology *
Optical
Movement resolution *
2800 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Programmable mouse buttons
Yes
Buttons quantity *
6
Number of programmable buttons
5
Customizable movement resolution
Yes
Number of movement resolution modes
10
Design
Form factor *
Left-hand
Ergonomic design
Yes
Mouse size
L
Product color *
Gray
Surface coloration
Monochromatic
Hand size
7.48 - 8.27" (190 - 210 mm)
Ergonomics
Plug and Play
Yes
Power
Power source *
Cable
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 98, Windows ME, Windows NT, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Yes
Weight & dimensions
Width
1.97" (50 mm)
Depth
5.67" (144 mm)
Height
3.74" (95 mm)
Weight
6.7 oz (190 g)
Packaging data
Quantity per pack *
1 pc(s)
Package width
4.33" (110 mm)
Package depth
8.66" (220 mm)
Package height
2.36" (60 mm)
Package weight
9.88 oz (280 g)
Packaging content
User guide
Yes
Logistics data
Quantity per master (outer) case
24 pc(s)
Master (outer) case width
17.6" (447 mm)
Master (outer) case length
17.9" (455 mm)
Master (outer) case height
8.11" (206 mm)
Master (outer) case weight
16.3 lbs (7.4 kg)
Master (outer) case volume
0.0419 cm³
Source Testseek summary Average rating
Reviews
Updated:
2013-09-27 07:36:33
Uk has collected 3 expert reviews for Contour Design Contour L but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
applelinks.com
Updated:
2013-09-27 07:36:33
I have three Perfits, pretty much spanning the evolution of this device, an original ADB unit, a middle generation USB model with a mechanical tracking ball, and the current USB Perfit Mouse Optical with its side-mounted scroll-wheel and rocker switch...
0%
gcn.com
Updated:
2013-09-27 07:36:33
In the world of computer mice, one company is showing that one size does not fit all, at least comfortably. The Perfit Mouse from Contour Design Inc. of Windham, N.H., has all the standard features you would find in an ergonomically designed product. I...
0%
macobserver.com
Updated:
2013-09-27 07:36:33
Perfit Mouse Optical Contact And Other InformationManufacturer:Contour Design Product Home Page:Perfit Mouse Optical Description:A unique ergonomic mouse with five buttons and a scroll wheel. Address:10 Industrial DriveWindham, NH 03087 USA Price:- Te...
0%
Brand Image Article code product Stock Price from
Contour Design Contour Wireless L mouse Office Left-hand Optical 2800 DPI Contour Design Contour Wireless L mouse Office Left-hand Optical 2800 DPI
(show image)
CMO-GM-L-L-WL Contour Wireless L 0.00
(excl. VAT)
0 (incl. VAT)
Contour Design Unimouse Wireless R mouse Office Right-hand RF Wireless Optical 2800 DPI Contour Design Unimouse Wireless R mouse Office Right-hand RF Wireless Optical 2800 DPI
(show image)
UNIMOUSE-WL Unimouse Wireless R 0.00
(excl. VAT)
0 (incl. VAT)
Contour Design Unimouse R mouse Office Right-hand USB Type-A Optical 2800 DPI Contour Design Unimouse R mouse Office Right-hand USB Type-A Optical 2800 DPI
(show image)
UNIMOUSE Unimouse R 0.00
(excl. VAT)
0 (incl. VAT)
Contour Design RollerMouse Red Max mouse Office Ambidextrous USB Type-A Rollerbar 2400 DPI Contour Design RollerMouse Red Max mouse Office Ambidextrous USB Type-A Rollerbar 2400 DPI
(show image)
RM-RED MAX RollerMouse Red Max 0.00
(excl. VAT)
0 (incl. VAT)
Contour Design RollerMouse Red mouse Office Ambidextrous USB Type-A Rollerbar 2800 DPI Contour Design RollerMouse Red mouse Office Ambidextrous USB Type-A Rollerbar 2800 DPI
(show image)
RM-RED RollerMouse Red 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)