location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite A200-239 Intel® Core™2 Duo T8100 15.4" 3 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 2600 Windows Vista Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Satellite A200-239
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSAE6E-0CW031BT
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18181
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Toshiba Satellite A200-239 Intel® Core™2 Duo T8100 15.4" 3 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 2600 Windows Vista Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™2 Duo T8100 2.1 GHz
  • - 15.4" 1280 x 800 pixels 16:10
  • - 3 GB DDR2-SDRAM 667 MHz
  • - 320 GB DVD-ROM
  • - AMD Mobility Radeon HD 2600
  • - Bluetooth
  • - Windows Vista Home Premium
More>>>
Short summary description Toshiba Satellite A200-239 Intel® Core™2 Duo T8100 15.4" 3 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 2600 Windows Vista Home Premium:
This short summary of the Toshiba Satellite A200-239 Intel® Core™2 Duo T8100 15.4" 3 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 2600 Windows Vista Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite A200-239, Intel® Core™2 Duo, 2.1 GHz, 15.4", 1280 x 800 pixels, 3 GB, 320 GB

Long summary description Toshiba Satellite A200-239 Intel® Core™2 Duo T8100 15.4" 3 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 2600 Windows Vista Home Premium:
This is an auto-generated long summary of Toshiba Satellite A200-239 Intel® Core™2 Duo T8100 15.4" 3 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 2600 Windows Vista Home Premium based on the first three specs of the first five spec groups.

Toshiba Satellite A200-239. Processor family: Intel® Core™2 Duo, Processor model: T8100, Processor frequency: 2.1 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-ROM. Discrete graphics card model: AMD Mobility Radeon HD 2600. Operating system installed: Windows Vista Home Premium. Weight: 6 lbs (2.72 kg)

Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 06:19:45
Uk has collected 32 expert reviews for Toshiba Satellite A200-239 39.1 cm (15.4") Intel® Core™2 Duo T8100 3 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 2600 Windows Vista Home Premium and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
goodgearguide.com.au
Updated:
2014-05-22 06:19:45
Although the Satellite A200 is a fairly good unit, its competitors often provide faster network connectivity at similar prices. For a healthy mix of cheap pricing, good size and plenty of hard drive space, the A200 is a solid choice.
Good Cheap price, excellent usability, large hard drive for price bracket...
Bad Low battery life, slow processor The Final Word Although the Satellite A200 is a fairly good unit, its competitors often provide faster network connectivity at similar prices. For a healthy mix of cheap pricing, good size and plenty of hard drive space...
Bottom line Although the Satellite A200 is a fairly good unit, its competitors often provide faster network connectivity at similar prices. For a healthy mix of cheap pricing, good size and plenty of hard drive space, the A200 is a solid choice.
70%
pcworld.co.nz
Updated:
2014-05-22 06:19:45
NotebookWhile the full-spec model retails at $2,599, this notebook would set you back just $1,200. So what do you miss out on when you pay $1,400 less? To start, the CPU is a Core2Duo T2130 running at 1.83GHz, rather than a T7200. Compared to the T720...
0%
Zdnet.com.au
Updated:
2014-05-22 06:19:45
Design Notebook companies love a consistent design; not only does it save a ton of money on manufacturing costs, but it also allows them to create a definitive brand identity. Placing the A200 next to its more diminutive (and more costly) sibling, the...
Good Nice keyboard, Clear display screen, Decent battery life...
Bad Poor performance...
Bottom line The Satellite A200 is a decent machine for basic productivity needs, but otherwise does little to mark it out from the budget laptop pack.
75%
goodgearguide.com.au
Updated:
2014-05-22 06:19:45
Toshiba has been churning out Satellite A200 notebooks at an alarmingly prodigious rate, with no fewer than 12 models currently on the market. This latest cab off the rank attempts to outdo the majority of its siblings with a host of upgraded specs. Ot...
Good Sturdy construction build, Harman Kardon speakers, performed solidly in all areas...
Bad The workmanlike design is unlikely to appeal to fashion aficionados The Final Word The Toshiba Satellite A200 is a solid workhorse of a machine with plenty of processing power under its hood. Without question, its the best A200 we have tested to date.
Bottom line The Toshiba Satellite A200 is a solid workhorse of a machine with plenty of processing power under its hood. Without question, its the best A200 we have tested to date.
80%
expertreviews.co.uk
Updated:
2014-05-22 06:19:45
The Satellite has the best screen, keyboard and speakers in the group. The glossy screen produces significantly richer colours than any other here and is evenly lit. The keyboard feels firm and responsive and is well laid out, and the speakers mana...
80%
techradar.com
Updated:
2014-05-22 06:19:45
Given its large dimensions, the Toshiba Satellite A200-1AB (£599 inc. VAT) is well suited to home desktop use. With strong dual-core performance and a range of multimedia features, it is a system with plenty to offer the whole family.With its 2.8kg wei...
Good Strong performance, Good display, Decent connectivity...
Bad Not overly portable...
Bottom line Given its large dimensions, the Toshiba Satellite A200-1AB (£599 inc. VAT) is well suited to home desktop use. With strong dual-core performance and a range of multimedia features, it is a system with plenty to offer the whole family.With its 2.8kg wei...
70%
pcadvisor.co.uk
Updated:
2014-05-22 06:19:45
The Toshiba A200-180 is more of a desktop replacement PC than a slim portable laptop that can be whisked from location to location. See our Laptop Advisor website for expert reviews of today’s best laptops, plus read our essential advice to make su...
Bottom line The Toshiba Satellite A200-180 is a powerful and speedy notebook primarily intended for entertainment. It might perhaps have fared better on performance then wed like though, and the gaming speed was particularly poor. Its not light, but as a multim...
70%
goodgearguide.com.au
Updated:
2014-05-22 06:19:45
If you thought the Toshiba Satellite A100 was sexy then check out the dashing new look of the A200 (PSAFCA-01K00J). Toshiba is constantly updating the core components of its machines, and they have done so once again, but this is also the first aesthet...
Good Wi-Fi a/b/g/n (Kedron), harmon/kardon speakers with hardware controlled volume, Performance...
Bad Nothing of note The Final Word The Toshiba Satellite range has always been a winner and the A200 is no exception. Its inclusion of the new Wi-Fi n standard is a nice addition, especially since its not a Santa Rosa notebook.
Bottom line The Toshiba Satellite range has always been a winner and the A200 is no exception. Its inclusion of the new Wi-Fi n standard is a nice addition, especially since its not a Santa Rosa notebook.
80%
electronicsme.com
Updated:
2014-05-22 06:19:45
If you're a student or home user looking for a notebook that will provide you with performance and great value I would recommend the Toshiba Satellite A200-09V (PSAE3C-09V08C). The Satellite A200-09V comes standard with 2GB of RAM allowing applications...
Bottom line The Toshiba Satellite A200-09V deliveries a good quality machine with performance and value. If you are a student or a home user this machine is the right choice to make. ProsGreat value Great performance Toshiba quality ConsThere are no cons for this...
80%
notebookcheck.net
Updated:
2014-05-22 06:19:45
Consumer Market Notebook. The Toshiba Satellite A200 is one of the reasonable consumer notebooks. Equipped with moderate hardware, these focus on price-conscious customers. This notebook is optimized for typical office and Internet applications. Noneth...
Good Elegant Case, Good workmanship and robust case, Userfriendly keyboard and touch pad, Good performance for office applications, Low temperature emissions...
Bad Not really bright display, can be used only indoors, Moderate noise emissions, Short battery runtime...
Bottom line The Toshiba Satellite A200-1O6 is an office notebook, which also has some reserve capacities for multimedia applications. It can attract all those who do not want to spend too much money. Furthermore, the case looks nice and also scores points regarding s...
83%