Cisco logo

Cisco Catalyst 2960-24PC-L Managed L2 Fast Ethernet (10/100) Power over Ethernet (PoE) 1U Gray

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72501
Info modified on:
13 Jan 2024, 13:42:36
Long product name Cisco Catalyst 2960-24PC-L Managed L2 Fast Ethernet (10/100) Power over Ethernet (PoE) 1U Gray:

CATALYST 2960 24-port Ethernet/FastEthernet Switch w/ PoE

Short summary description Cisco Catalyst 2960-24PC-L Managed L2 Fast Ethernet (10/100) Power over Ethernet (PoE) 1U Gray:

Cisco Catalyst 2960-24PC-L, Managed, L2, Fast Ethernet (10/100), Power over Ethernet (PoE), Rack mounting, 1U

Long summary description Cisco Catalyst 2960-24PC-L Managed L2 Fast Ethernet (10/100) Power over Ethernet (PoE) 1U Gray:

Cisco Catalyst 2960-24PC-L. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 8000 entries, Switching capacity: 32 Gbit/s. Networking standards: IEEE 802.1ab, IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE.... Power over Ethernet (PoE). Rack mounting, Form factor: 1U

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.