location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hitachi CP-X705 data projector Standard throw projector 4500 ANSI lumens LCD XGA (1024x768) Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hitachi Check ‘Hitachi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CP-X705
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CPX705 show
Show alternative article codes used in the online market place
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Hitachi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hitachi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49039
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jun 2021 09:49:26
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Hitachi CP-X705 data projector Standard throw projector 4500 ANSI lumens LCD XGA (1024x768) Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Standard throw projector Silver
  • - LCD 4500 ANSI lumens
  • - Lamp 2000 h
  • - XGA (1024x768) 1000:1
  • - Screen size compatibility: 30 - 350" Number of colors: 16.78 million colors
  • - Focus: Manual
  • - Built-in speaker(s) 16 W
  • - AC
Long product name Hitachi CP-X705 data projector Standard throw projector 4500 ANSI lumens LCD XGA (1024x768) Silver :
The short editorial description of Hitachi CP-X705 data projector Standard throw projector 4500 ANSI lumens LCD XGA (1024x768) Silver

CP-X705 - 4500 ANSI Lumens, XGA, 1000:1, 3000 hours (Eco Mode), 29dB
More>>>
Short summary description Hitachi CP-X705 data projector Standard throw projector 4500 ANSI lumens LCD XGA (1024x768) Silver:
This short summary of the Hitachi CP-X705 data projector Standard throw projector 4500 ANSI lumens LCD XGA (1024x768) Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Hitachi CP-X705, 4500 ANSI lumens, LCD, XGA (1024x768), 1000:1, 30 - 350", 16.78 million colors

Long summary description Hitachi CP-X705 data projector Standard throw projector 4500 ANSI lumens LCD XGA (1024x768) Silver:
This is an auto-generated long summary of Hitachi CP-X705 data projector Standard throw projector 4500 ANSI lumens LCD XGA (1024x768) Silver based on the first three specs of the first five spec groups.

Hitachi CP-X705. Projector brightness: 4500 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 3000 h. Focus: Manual, Zoom ratio: 1.2:1, Throw ratio: 1.07 - 1.71. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL M, PAL N, SECAM, Supported video modes: 1080i, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232

Country Distributor
United Kingdom 1 distributor(s)