location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LP-E5 Lithium-Ion (Li-Ion) 1080 mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LP-E5
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3039B001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999612225
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 158850
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Feb 2019 16:04:59
The date of the most recent change of the data-sheet in Icecat's system
Long product name Canon LP-E5 Lithium-Ion (Li-Ion) 1080 mAh :
The short editorial description of Canon LP-E5 Lithium-Ion (Li-Ion) 1080 mAh

LP-5E
More>>>
Canon LP-E5 Lithium-Ion (Li-Ion) 1080 mAh:
The official marketing text of Canon LP-E5 Lithium-Ion (Li-Ion) 1080 mAh as supplied by the manufacturer

Canon LP-5E Battery Pack for EOS 450D

Short summary description Canon LP-E5 Lithium-Ion (Li-Ion) 1080 mAh:
This short summary of the Canon LP-E5 Lithium-Ion (Li-Ion) 1080 mAh data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LP-E5, 1080 mAh, Lithium-Ion (Li-Ion)

Long summary description Canon LP-E5 Lithium-Ion (Li-Ion) 1080 mAh:
This is an auto-generated long summary of Canon LP-E5 Lithium-Ion (Li-Ion) 1080 mAh based on the first three specs of the first five spec groups.

Canon LP-E5. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1080 mAh, Compatible products: EOS 450D

Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery
Battery capacity *
1080 mAh
Compatible products *
EOS 450D
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:22:28
Uk has collected 1 expert review for Canon LP-E5 Lithium-Ion (Li-Ion) 1080 mAh but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
The-digital-picture.com
Updated:
2016-12-27 19:33:39
The Canon LP-E5 Battery is the power source for the Canon EOS Rebel XSi / 450D and Canon EOS Rebel T1i / 500D DSLR. It is a small battery that lasts for a large number of shots - keep a spare in your pocket...
0%
Country Distributor
Nederland 1 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 4 distributor(s)
Deutschland 1 distributor(s)