location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Intel Core E6600 processor 2.4 GHz 4 MB L2 Box

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel Check ‘Intel’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Core
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
2 Duo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E6600
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BX80557E6600 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5032037007047 show
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘Intel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76985
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:22:28
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Intel Core E6600 processor 2.4 GHz 4 MB L2 Box
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™2 Duo E6600 2.4 GHz
  • - 4 MB L2 LGA 775 (Socket T)
  • - Processor cores: 2 65 nm 64-bit 65 W
  • - Box Cooler included
Long product name Intel Core E6600 processor 2.4 GHz 4 MB L2 Box :
The short editorial description of Intel Core E6600 processor 2.4 GHz 4 MB L2 Box

Core 2 Duo Processor E6600 (4M Cache, 2.40 GHz, 1066 MHz FSB)
More>>>
Short summary description Intel Core E6600 processor 2.4 GHz 4 MB L2 Box:
This short summary of the Intel Core E6600 processor 2.4 GHz 4 MB L2 Box data-sheet is auto-generated and uses the product title and the first six key specs.

Intel Core E6600, Intel® Core™2 Duo, LGA 775 (Socket T), 65 nm, Intel, E6600, 2.4 GHz

Long summary description Intel Core E6600 processor 2.4 GHz 4 MB L2 Box:
This is an auto-generated long summary of Intel Core E6600 processor 2.4 GHz 4 MB L2 Box based on the first three specs of the first five spec groups.

Intel Core E6600. Processor family: Intel® Core™2 Duo, Processor socket: LGA 775 (Socket T), Processor lithography: 65 nm. Market segment: Desktop, Number of Processing Die Transistors: 291 M, Processing Die size: 143 mm². Package type: Retail box. Processor package size: 37.5 x 37.5 mm

Source Review comments Score
techradar.com
Updated:
2014-10-15 09:32:03
A fine chip to be sure, and the Core 2s last gasp before the Intel performance-to-pennies juggling act really starts to fall apart.With the E6420 turning up in our Froogling for just a nose over £100, the extra £30 on the asking price for this becomes...
Good Good value...
Bad Limited overclocking potential...
Bottom line A fine chip to be sure, and the Core 2s last gasp before the Intel performance-to-pennies juggling act really starts to fall apart.With the E6420 turning up in our Froogling for just a nose over £100, the extra £30 on the asking price for this becomes...
80%
XSreviews.co.uk
Updated:
2014-10-15 09:32:04
Straight off the back of my previous AM2 3800 review I was able to acquire a lovely Conroe E6600 CPU from our lovely friends at Chillblast. Now if you know what a Conroe is then you will already know that this processor has taken the enthusiast scene...
Bottom line One word, awesome. Thats the only way I can think to describe this processor to you. The performance that you get with this CPU is astounding, destroying my petty benchmarks. With very little effort I was able to overclock it to far faster speeds tha...
100%
ixbtlabs.com
Updated:
2014-10-15 09:32:03
Our todays article will be devoted to Low-End processors. Not the cheapest ones as Celerons are still waiting for their turn. (Though even they can provide a sufficient performance level for many users, necessarily being very cheap -- top Core 2 Duo p...
Bottom line Weve deliberately published no comments on results of our old processors -- everything is clear. Indeed, Core 2 Duo E6600 used to be a cherished dream of many users, but now it can compete only with Pentium. However, its still competitive, even thou...
0%
hardwareheaven.com
Updated:
2014-10-15 09:32:03
With the recent release of games such as Supreme Commander which make use of more than two processing cores many of our readers may be contemplating a move to a Quad core CPU. It is fair to say they are still expensive especially when you...
Bottom line Kentsfield processors are still in the majority of cases not seeing their true potential. Until support becomes more widespread quite often you are using a system with 2 cores idling, especially while gaming. Supreme Commander as I mentioned earlier i...
0%
pcstats.com
Updated:
2014-10-15 09:32:03
All things considered equalled, enthusiasts like you are no doubt most attracted to the Intel Core 2 Duo E6600 because it offers the best mix of cache size and clock speed.
95%
neoseeker.com
Updated:
2014-10-15 09:32:04
Intel has been taking the PC world by a storm with their Core 2 Duo processors. Since their launch two months ago, Core 2 Duo’s have captured the hearts and minds of enthusiasts with their blistering performance. Now that the availability of parts i...
Bottom line So what does this tell us? Well, for one thing, that the E6600 is a great overclocker, with unbelievable performance when overclocked, and ‘merely’ outstanding performance at stock speeds. Which means that whether youre an enthusiast, gamer...
0%
Bcchardware.com
Updated:
2014-10-15 09:32:04
Core 2 Duo is a tremendous step up from the previous generation of CPUs from Intel. Even Pentium D wasnt a big jump in performance or thermal reduction. Today we are taking a bit of a look at how the Core 2 Duo compares to the Pentium D in terms o...
Bottom line Yes, the Core 2 Duo E6600 is faster than the Pentium D 805. Are we surprised by the winner? Of course not, but the margin of victory was larger in some cases than we had ever expected. On the other hand, there were some instances where we expected...
0%
ixbtlabs.com
Updated:
2014-10-15 09:32:04
"2 x ..." means "... per core".** - memory controller bus clock of AMD processors.*** - Measured differently for Intel and AMD; direct comparison would be incorrect.**** - engineering sample, might differ from volume-produced model.
0%
Brand Image Article code product Stock Price from
Intel

Intel Core E6700 processor 2.66 GHz 4 MB L2 Box
(show image)
BX80557E6700 E6700 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel Core E6400 processor 2.13 GHz 2 MB L2 Box
(show image)
BX80557E6400 E6400 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel Core E6300 processor 1.86 GHz 2 MB L2 Box
(show image)
BX80557E6300 E6300 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)