location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu ESPRIMO Edition ESPRIMO P2520 Intel® Core™2 Duo E4500 1 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 7050 Windows Vista Business Micro Tower PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ESPRIMO Edition
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ESPRIMO P2520
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:EE82P2520AE7NL
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72932
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu ESPRIMO Edition ESPRIMO P2520 Intel® Core™2 Duo E4500 1 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 7050 Windows Vista Business Micro Tower PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC 300 W
  • - Intel® Core™2 Duo E4500 2.2 GHz
  • - 1 GB DDR2-SDRAM
  • - 250 GB DVD±RW
  • - NVIDIA® GeForce® 7050
  • - Windows Vista Business
Long product name Fujitsu ESPRIMO Edition ESPRIMO P2520 Intel® Core™2 Duo E4500 1 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 7050 Windows Vista Business Micro Tower PC :
The short editorial description of Fujitsu ESPRIMO Edition ESPRIMO P2520 Intel® Core™2 Duo E4500 1 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 7050 Windows Vista Business Micro Tower PC

ESPRIMO P2520, Intel Core 2 Duo E4500 (2.2GHz, 2MB L2, 800MHz), 2x 1GB DDR2, 250GB SATA II, DVD-RW SuperMulti, Windows Vista Business / Windows XP Professional TwinLoad
More>>>
Fujitsu ESPRIMO Edition ESPRIMO P2520 Intel® Core™2 Duo E4500 1 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 7050 Windows Vista Business Micro Tower PC:
The official marketing text of Fujitsu ESPRIMO Edition ESPRIMO P2520 Intel® Core™2 Duo E4500 1 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 7050 Windows Vista Business Micro Tower PC as supplied by the manufacturer

The ESPRIMO Edition Line is designed for price-driven customers and is pre-configured with up-to-date standard features. These systems can handle any office requirement, particularly those typical to small and mid-sized enterprises. The ESPRIMO Edition line is instantly available at your dealer.

Short summary description Fujitsu ESPRIMO Edition ESPRIMO P2520 Intel® Core™2 Duo E4500 1 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 7050 Windows Vista Business Micro Tower PC:
This short summary of the Fujitsu ESPRIMO Edition ESPRIMO P2520 Intel® Core™2 Duo E4500 1 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 7050 Windows Vista Business Micro Tower PC data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu ESPRIMO Edition ESPRIMO P2520, 2.2 GHz, Intel® Core™2 Duo, 1 GB, 250 GB, DVD±RW, Windows Vista Business

Long summary description Fujitsu ESPRIMO Edition ESPRIMO P2520 Intel® Core™2 Duo E4500 1 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 7050 Windows Vista Business Micro Tower PC:
This is an auto-generated long summary of Fujitsu ESPRIMO Edition ESPRIMO P2520 Intel® Core™2 Duo E4500 1 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 7050 Windows Vista Business Micro Tower PC based on the first three specs of the first five spec groups.

Fujitsu ESPRIMO Edition ESPRIMO P2520. Processor frequency: 2.2 GHz, Processor family: Intel® Core™2 Duo, Processor model: E4500. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® GeForce® 7050. Operating system installed: Windows Vista Business. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC. Weight: 24.3 lbs (11 kg)

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
E4500
Processor cores
2
Processor threads
2
Processor frequency *
2.2 GHz
Processor socket
LGA 775 (Socket T)
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
800 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo E4000 Series
Processor codename
Conroe
Thermal Design Power (TDP)
65 W
Tcase
73.3 °C
Number of Processing Die Transistors
167 M
Processing Die size
111 mm²
Stepping
M0
CPU multiplier (bus/core ratio)
11
Processor core voltage (AC)
0.85 - 1.5 V
ECC supported by processor
No
Memory
Internal memory *
1 GB
Maximum internal memory *
4 GB
Internal memory type
DDR2-SDRAM
Memory slots
2x DIMM
Storage
Total storage capacity *
250 GB
Optical drive type *
DVD±RW
HDD interface
SATA II
HDD speed
7200 RPM
Graphics
Discrete graphics card model *
NVIDIA® GeForce® 7050
Ports & interfaces
USB 2.0 ports quantity *
8
VGA (D-Sub) ports quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Serial ports quantity
1
Design
Chassis type *
Micro Tower
Performance
Audio system
Realtek ALC262
Product type *
PC
Software
Operating system installed *
Windows Vista Business
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Processor special features
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Processor code
SLA95
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
30781
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
300 W
Power supply input voltage
200 - 240 V
Power supply input frequency
50 - 60 Hz
Weight & dimensions
Width *
7.95" (202 mm)
Depth *
14.8" (376 mm)
Height *
14.6" (372 mm)
Weight *
24.3 lbs (11 kg)
Packaging content
Display included *
No
Other features
Networking features
Gigabit Ethernet