location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3M Digital Projector X64w data projector 2600 ANSI lumens LCD XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M Check ‘3M’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Digital Projector X64w
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X64W
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘3M’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47551
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Apr 2019
Product end of life date
Bullet Points 3M Digital Projector X64w data projector 2600 ANSI lumens LCD XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - LCD 2600 ANSI lumens
  • - Lamp 2000 h
  • - XGA (1024x768) 500:1
  • - Screen size compatibility: 300 Number of colors: 16.78 million colors
  • - Focus: Manual
  • - 7 W
  • - 350 W
Long product name 3M Digital Projector X64w data projector 2600 ANSI lumens LCD XGA (1024x768) :
The short editorial description of 3M Digital Projector X64w data projector 2600 ANSI lumens LCD XGA (1024x768)

Digital Projector X64w - 2600 ANSI lumens, LCD, 1024 x 768
More>>>
3M Digital Projector X64w data projector 2600 ANSI lumens LCD XGA (1024x768):
The official marketing text of 3M Digital Projector X64w data projector 2600 ANSI lumens LCD XGA (1024x768) as supplied by the manufacturer

With its 2600 lumens, crisp video and data image display, the 3M Digital Projector X64w is ideal for business, education, multi-media and multi-purpose environments. Advanced features like wireless capability, personalized settings, Daytime Mode and theft deterrents, make the 3M X64w a great tool for presenting a professional image.

Short summary description 3M Digital Projector X64w data projector 2600 ANSI lumens LCD XGA (1024x768):
This short summary of the 3M Digital Projector X64w data projector 2600 ANSI lumens LCD XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

3M Digital Projector X64w, 2600 ANSI lumens, LCD, XGA (1024x768), 500:1, 16.78 million colors, 31.5 - 106 kHz

Long summary description 3M Digital Projector X64w data projector 2600 ANSI lumens LCD XGA (1024x768):
This is an auto-generated long summary of 3M Digital Projector X64w data projector 2600 ANSI lumens LCD XGA (1024x768) based on the first three specs of the first five spec groups.

3M Digital Projector X64w. Projector brightness: 2600 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 3000 h. Focus: Manual, Focal length range: 20 - 23 mm, Zoom ratio: 1.2:1. Analog signal format system: NTSC, NTSC 4.43, PAL, SECAM. Serial interface type: RS-232

Projector
Screen size compatibility *
300
Projector brightness *
2600 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
500:1
Number of colors
16.78 million colors
Horizontal scan range
31.5 - 106 kHz
Vertical scan range
56 - 120 Hz
Keystone correction, vertical
-30 - 30°
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Service life of light source (economic mode)
3000 h
Lamp type
UHB
Lamp power
220 W
Lens system
Focus *
Manual
Focal length range
20 - 23 mm
Zoom ratio
1.2:1
Video
Analog signal format system *
NTSC, NTSC 4.43, PAL, SECAM
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Audio (L/R) in *
1
Serial interface type *
RS-232
Ports & interfaces
VGA (D-Sub) ports quantity *
3
Composite video in *
1
Component video (YPbPr/YCbCr) in *
1
Network
Ethernet LAN (RJ-45) ports
1
Features
Noise level *
35 dB
Plug and Play
Yes
Certification
UL, cUL, FCC Part 15, subpart B, Class B, CE, EN60950-1
Multimedia
RMS rated power
7 W
Number of built-in speakers
1
Power
Power consumption (typical) *
350 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Weight & dimensions
Weight *
8.82 lbs (4 kg)
Other features
Aspect ratio
4:3, 16:9
Audio input
2
Audio output
1
Dimensions (WxDxH)
13.4 x 4.61 x 10.6" (340 x 117 x 270 mm)
Power requirements
100 - 120 V, 220 - 240 V
Connectivity technology
Wireless
RS-232 ports
1