location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI NX8800GT-T2D1GE-OC graphics card GeForce 8800 GT 1 GB GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NX8800GT-T2D1GE-OC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX8800GT-T2D1GE-OC
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62521
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Apr 2020 09:44:50
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points MSI NX8800GT-T2D1GE-OC graphics card GeForce 8800 GT 1 GB GDDR3
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - GeForce 8800 GT 1 GB GDDR3
  • - 2560 x 1600 pixels 256 bit 1900 MHz 57.6 Gbit/s
  • - DirectX version: 10 OpenGL version: 2.0
Long product name MSI NX8800GT-T2D1GE-OC graphics card GeForce 8800 GT 1 GB GDDR3 :
The short editorial description of MSI NX8800GT-T2D1GE-OC graphics card GeForce 8800 GT 1 GB GDDR3

NX8800GT-T2D1GE-OC - 1GB GDDR3, 1900MHz, Geforce 8800GT, Over CLock Edition, HDCP Support, PCI Express 2.0
More>>>
MSI NX8800GT-T2D1GE-OC graphics card GeForce 8800 GT 1 GB GDDR3:
The official marketing text of MSI NX8800GT-T2D1GE-OC graphics card GeForce 8800 GT 1 GB GDDR3 as supplied by the manufacturer

NVIDIA unified architecture
Fully unified shader core dynamically allocates processing power to geometry, vertex, physics, or pixel shading operation, delivering up to 2x the gaming performance of prior generation GPUs.

Full Microsoft DirectX 10 Support
World's first DirectX10 GPU with full Shader model 4.0 support delivers unparalleled levels of graphics realism and film-quality effects.

NVIDIA SLI Technology
Delivers up to 2x the performance of a single graphics card configuration for unequaled gaming experiences by allowing two cards to run in parallel. The must-have feature for performance PCI Express graphics, SLI technology dramatically scales performance on today's hottest games.

PCI Express Support
Designed to run perfectly with the PCI Express bus architecture, which doubles the bandwidth of AGP 8X to deliver over 4GB/sec in both upstream and downstream data transfers.

NVIDIA nView Multi-Display Technology
Advanced technology provides the ultimate in viewing flexibility and control for multiple monitors.

Dual-Link DVI Support
Able to drive the industry's largest and highest resolution flat-panel displays up to 2560х1600.

Spatial-Temporal De-Interlacing
Sharpens HD and standard definition interlaced content on progressive displays, delivering a crisp, clear picture that rivals high-end home-theater systems.

Inverse Telecine (3:2 & 2:2 Pulldown Correction)
Recovers original film images from films-converted-to-video (DVDs, 1080i HD content), providing more accurate movie playback and superior picture quality.

Noise Reduction
Improves movie image quality by removing unwated artifacts.

Edge Enhancement
Sharpens movie images by providing higher contrast around lines and objects.

Bad Edit Correction
When videos are edited after they have been converted from 24 to 25 or 30 frames, the edits can disrupt the normal 3:2 or 2:2 pulldown cadence. PureVideo uses advanced processing techniques to detect poor edits, recover the original content, and display perfect picture detail frame after frame for smooth, natural looking video.

16x Anti-aliasing Technology
Lightning fast, high-quality anti-aliasing at up to 16x sample rates obliterates jagged edges.

128-bit floating point High Dynamic-Range (HDR) Lighting
Twice the precision of prior generations for incredibly realistic lighting effects -- now with support for anti-aliasing.

NVIDIA Quantum Effects Technology
Advanced shader processors architected for physics computation enable a new level of physics effects to be simulated and rendered on the GPU -- all while freeing the CPU to run the game engine and AI.

NVIDIA ForceWare unified Driver Architecture (UDA)
Delivers a proven record of compatibility, reliability, and stability with the widest range of games and applications. ForceWare provides the best out-of-box experience and delivers continuous performance and feature updates over the life of NVIDIA GeForce GPUs.

OpenGL 2.0 Optimizations and Support
Ensures top-notch compatibility and performance for OpenGl applications.

Dual 400MHz RAMDACs
Blazing-fast RAMDACs support dual QXGA displays with ultra-high, ergonomic refresh rate-up to 2048x1536@85Hz.

Build for Microsoft Windows Vista
NVIDIA's fourth-generation GPU architecture built for Windows Vista gives users the best possible experience with the Windows Aero 3D graphical user interface.

NVIDIA PureVideo HD Technology
The combination of high-definition video decode acceleration and post-processing that delivers unprecedented picture clarity, smooth video, accurate color, and precise image scaling for movies and video.

Discrete, Programmable Video Processor
NVIDIA PureVideo is a discrete programmable processing core in NVIDIA GPUs that provides superb picture quality and ultra-smooth movies with low CPU utilization and power.

Hardware Decode Acceleration
Provides ultra-smooth playback of H.264, VC-1, WMV and MPEG-2 HD and SD movies.

HDCP Capable
Designed to meet the output protection management (HDCP) and security specifications of the Blu-ray Disc and HD DVD formats, allowing the playback of encrypted movie content on PCs when connected purchase purcconnected to HDCP-compliant displays.

Short summary description MSI NX8800GT-T2D1GE-OC graphics card GeForce 8800 GT 1 GB GDDR3:
This short summary of the MSI NX8800GT-T2D1GE-OC graphics card GeForce 8800 GT 1 GB GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

MSI NX8800GT-T2D1GE-OC, GeForce 8800 GT, 1 GB, GDDR3, 256 bit, 1900 MHz, 2560 x 1600 pixels

Long summary description MSI NX8800GT-T2D1GE-OC graphics card GeForce 8800 GT 1 GB GDDR3:
This is an auto-generated long summary of MSI NX8800GT-T2D1GE-OC graphics card GeForce 8800 GT 1 GB GDDR3 based on the first three specs of the first five spec groups.

MSI NX8800GT-T2D1GE-OC. Graphics processor: GeForce 8800 GT, Processor frequency: 660 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 1900 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.0, Dual Link DVI

Processor
Graphics processor *
GeForce 8800 GT
Processor frequency *
660 MHz
Maximum resolution *
2560 x 1600 pixels
Graphics card RAMDAC
400 MHz
Memory
Discrete graphics card memory *
1 GB
Graphics card memory type *
GDDR3
Memory bus *
256 bit
Memory clock speed
1900 MHz
Data transfer rate
57.6 Gbit/s
Performance
DirectX version *
10
Performance
Shader model version *
4.0
OpenGL version *
2.0
HDCP
Yes
Dual Link DVI *
Yes
Full HD
Yes
Texture Fill Rate (TFR)
33.6 GTexel/s
Packaging content
Bundled software
- GoodMem - LockBox - WMIinfo - MSI Live - E-Color - MediaRing - ShowShift - ThinSoft Be Twin - Adobe Acrobat Reader - Norton Internet Security 2005
Other features
Mac compatibility
No