Zebra logo

Zebra P100i plastic card printer Dye-sublimation/Thermal transfer Color 300 x 300 DPI

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17412
Info modified on:
29 Jan 2024, 13:43:11
Guarantee:
Two (2) year warranty on card printer and original printhead (unlimited passes)
Long product name Zebra P100i plastic card printer Dye-sublimation/Thermal transfer Color 300 x 300 DPI:

P100i Card Printer, Color, Thermal Transfer, Dye Sublimation

Short summary description Zebra P100i plastic card printer Dye-sublimation/Thermal transfer Color 300 x 300 DPI:

Zebra P100i, Dye-sublimation/Thermal transfer, 300 x 300 DPI, PVC, PVC Composite, 2.13 x 3.39" (54 x 86 mm), Gray, 100 sheets

Long summary description Zebra P100i plastic card printer Dye-sublimation/Thermal transfer Color 300 x 300 DPI:

Zebra P100i. Print technology: Dye-sublimation/Thermal transfer, Maximum resolution: 300 x 300 DPI, Card types: PVC, PVC Composite. Product color: Gray, Total input capacity: 100 sheets, Display: LCD. Optional connectivity: Ethernet. AC input frequency: 50 - 60 Hz, AC input voltage: 100-240 V. Width: 7.91" (201 mm), Depth: 12.9" (328 mm), Height: 9.25" (235 mm)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.