Wasp MobileAsset v5 Std + WPA1200wm Barcode creation

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9028
Info modified on:
07 Mar 2024, 15:34:52
Long product name Wasp MobileAsset v5 Std + WPA1200wm Barcode creation:

MobileAsset v5 Std with WPA1200wm (Windows Mobile 5.0)

Short summary description Wasp MobileAsset v5 Std + WPA1200wm Barcode creation:

Wasp MobileAsset v5 Std + WPA1200wm, Barcode creation, 500 MHz, 512 MB, PC, Palm, PPC, - Windows 2000, XP, Vista (32-bit), Server 2003 (32-bit), Server 2008 (32-bit) - Windows Mobile..., 500 MB

Long summary description Wasp MobileAsset v5 Std + WPA1200wm Barcode creation:

Wasp MobileAsset v5 Std + WPA1200wm. Type: Barcode creation. Minimum processor: 500 MHz, Minimum RAM: 512 MB, Platform: PC, Palm, PPC

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.