V7 logo

V7 CAT5E Snagless Patch Cable RJ45M/M 3.0m Gray networking cable 118.1" (3 m)

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8465
Info modified on:
21 Oct 2022, 10:14:32
Guarantee:
V7 offers a 5-year warranty against material defects and workmanship.
Long product name V7 CAT5E Snagless Patch Cable RJ45M/M 3.0m Gray networking cable 118.1" (3 m):

CAT5E Snagless Patch Cable RJ45M/M 3.0m Gray

V7 CAT5E Snagless Patch Cable RJ45M/M 3.0m Gray networking cable 118.1" (3 m):

These cables are used to connect all the hardware destinations in a Local Area Network (LAN). V7 RJ45 Cat5e patch cables are perfect for use with 10/100 Base -T networks. Connect your IT hardware to the network and offer reliable, practical, Gigabit-Ethernet performance. We are offering Cat 5e cables in five different colors and five different lengths.

- Compliant to industry standards – ETL-verified to TIA/EIA 568B and ISO/IEC 11801-compliant
- Performance tested – tested to exceed: 100MHZ
- Molded, snagless connectors
- Stranded, 24AWG, copper conductors

Short summary description V7 CAT5E Snagless Patch Cable RJ45M/M 3.0m Gray networking cable 118.1" (3 m):

V7 CAT5E Snagless Patch Cable RJ45M/M 3.0m Gray, 118.1" (3 m), RJ45M, Gray

Long summary description V7 CAT5E Snagless Patch Cable RJ45M/M 3.0m Gray networking cable 118.1" (3 m):

V7 CAT5E Snagless Patch Cable RJ45M/M 3.0m Gray. Cable length: 118.1" (3 m), Connector 2: RJ45M, Product color: Gray

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.