location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust Wireless Optical Desk Set 3011A keyboard RF Wireless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Optical Desk Set 3011A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13972
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108888
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:04:07
The date of the most recent change of the data-sheet in Icecat's system
Long product name Trust Wireless Optical Desk Set 3011A keyboard RF Wireless :
The short editorial description of Trust Wireless Optical Desk Set 3011A keyboard RF Wireless

Wireless Optical Desk Set 3011A, PS/2, Working distance: 2 m, 800 DPI resolution
More>>>
Trust Wireless Optical Desk Set 3011A keyboard RF Wireless:
The official marketing text of Trust Wireless Optical Desk Set 3011A keyboard RF Wireless as supplied by the manufacturer

Slim line design wireless keyboard and wireless optical mouse

5 button ergonomic wireless optical mouse with scroll wheel, suitable for right and left hand users

800 DPI optical sensor technology for precise movement with latest low power consumption technology

Low profile space saving keyboard with 19 extra direct access keys for multimedia and office use

OSD function for direct access keys and num/caps/scroll lock indications

Clear and convenient low battery indication on mouse and keyboard


MOUSE:

5 button ergonomic wireless optical mouse with scroll wheel

800 DPI resolution

For right and left hand users

1 wireless 27 MHz channels available

Optical sensor technology for precise movement (depends on surface)

Latest low power consumption sensor technology

Microsoft Mouse, IntelliMouse and Windows 2000 5 button compatible

Software included for programming scroll wheel and buttons

Low battery indicating scroll wheel

Product size (H x W x D in mm): 39 x 65 x 124

Short summary description Trust Wireless Optical Desk Set 3011A keyboard RF Wireless:
This short summary of the Trust Wireless Optical Desk Set 3011A keyboard RF Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

Trust Wireless Optical Desk Set 3011A, Wireless, RF Wireless

Long summary description Trust Wireless Optical Desk Set 3011A keyboard RF Wireless:
This is an auto-generated long summary of Trust Wireless Optical Desk Set 3011A keyboard RF Wireless based on the first three specs of the first five spec groups.

Trust Wireless Optical Desk Set 3011A. Connectivity technology: Wireless, Device interface: RF Wireless

Keyboard
Connectivity technology *
Wireless
Device interface *
RF Wireless
Pointing device *
Wireless optical mouse
Power
Battery type
AA & AAA (for mouse)
System requirements
Mac operating systems supported
No
System requirements
Minimum system requirements
Pentium CPU PS/2 keyboard and mouse connection 64MB of system memory 40MB free hard disk space CD-ROM drive PC supporting ACPI for use of power management keys Microsoft Office, Internet Explorer and email program for full function use
Weight & dimensions
Keyboard dimensions (WxDxH)
18.9 x 8.27 x 1.18" (480 x 210 x 30 mm)
Other features
Compatibility
PC
Compatible operating systems
Windows 98, ME, 2000, XP
Keyboard function keys
19 extra direct access keys, 3 Windows function keys
Brand Image Article code product Stock Price from
Trust Multimedia IT keyboard USB + PS/2 QWERTY Black Trust Multimedia IT keyboard USB + PS/2 QWERTY Black
(show image)
16091 Multimedia Keyboard IT 0.00
(excl. VAT)
0 (incl. VAT)
Trust Illuminated KB-1500 keyboard USB QWERTY White Trust Illuminated KB-1500 keyboard USB QWERTY White
(show image)
14961 Illuminated Keyboard KB-1500 0.00
(excl. VAT)
0 (incl. VAT)
Trust Multimedia keyboard USB + PS/2 QWERTY Black Trust Multimedia keyboard USB + PS/2 QWERTY Black
(show image)
16101 Multimedia Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Trust Multimedia SI keyboard USB + PS/2 QWERTY Black Trust Multimedia SI keyboard USB + PS/2 QWERTY Black
(show image)
16103 Multimedia Keyboard SI 0.00
(excl. VAT)
0 (incl. VAT)
Trust Wireless Optical Deskset 3100A DK keyboard RF Wireless Black Trust Wireless Optical Deskset 3100A DK keyboard RF Wireless Black
(show image)
14436 Wireless Optical Deskset 3100A DK 0.00
(excl. VAT)
0 (incl. VAT)
BenQ A800 Multimedia Black X-touch 800 Multimedia KB Black keyboard USB + PS/2 BenQ A800 Multimedia Black X-touch 800 Multimedia KB Black keyboard USB + PS/2
(show image)
9J.P0Y81.83B A800 Multimedia Black X-touch 800 Multimedia KB Black 0.00
(excl. VAT)
0 (incl. VAT)
Microsoft

Microsoft Wireless Optical Desktop 5000 keyboard RF Wireless
(show image)
B2H-00004 Wireless Optical Desktop 5000 0.00
(excl. VAT)
0 (incl. VAT)
Trust Wireless Optical Deskset DS-3300X BE keyboard RF Wireless Trust Wireless Optical Deskset DS-3300X BE keyboard RF Wireless
(show image)
14469 Wireless Optical Deskset DS-3300X BE 0.00
(excl. VAT)
0 (incl. VAT)
Microsoft

Microsoft Wireless Optical Desktop 5000 keyboard RF Wireless
(show image)
B2H-00006 Wireless Optical Desktop 5000 0.00
(excl. VAT)
0 (incl. VAT)
Microsoft

Microsoft Wireless Optical Desktop Elite keyboard RF Wireless
(show image)
S51-00006 Wireless Optical Desktop Elite 0.00
(excl. VAT)
0 (incl. VAT)