location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo USB Soundbar Black 2.0 channels 2.5 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB Soundbar
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0A36190 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886843845639 show
Category:
Special loudspeaker enclosure that creates a reasonable stereo effect from a single cabinet. They are much wider than they are tall, partly for acoustical reasons, but also so that they can be mounted above or below a display device e.g. above a computer monitor or under a television or home theater screen.
Soundbar Speakers Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 401482
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 07:55:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo USB Soundbar Black 2.0 channels 2.5 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.0 channels 2.5 W
  • - Black
  • - Wired
Long product name Lenovo USB Soundbar Black 2.0 channels 2.5 W :
The short editorial description of Lenovo USB Soundbar Black 2.0 channels 2.5 W

Lenovo USB Soundbar
More>>>
Lenovo USB Soundbar Black 2.0 channels 2.5 W:
The official marketing text of Lenovo USB Soundbar Black 2.0 channels 2.5 W as supplied by the manufacturer

The Lenovo USB Soundbar (0A36190) allows you to add stereo sound to selected Lenovo monitors without having to sacrifice valuable desk space. The stylish Lenovo USB Soundbar is an excellent choice for adding stereo sound to Web broadcasts, multimedia presentations, and other applications that require audio.

Short summary description Lenovo USB Soundbar Black 2.0 channels 2.5 W:
This short summary of the Lenovo USB Soundbar Black 2.0 channels 2.5 W data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo USB Soundbar, 2.0 channels, 2.5 W, 70 dB, Black, PC, Wired

Long summary description Lenovo USB Soundbar Black 2.0 channels 2.5 W:
This is an auto-generated long summary of Lenovo USB Soundbar Black 2.0 channels 2.5 W based on the first three specs of the first five spec groups.

Lenovo USB Soundbar. Audio output channels: 2.0 channels, RMS rated power: 2.5 W. Signal-to-Noise Ratio (SNR): 70 dB. Product color: Black, Recommended usage: PC. Connectivity technology: Wired. Width: 2.6" (66 mm), Depth: 1.61" (41 mm), Height: 13.6" (345 mm)

Audio
Audio output channels *
2.0 channels
RMS rated power *
2.5 W
Equalizer
No
Soundbar speaker
Signal-to-Noise Ratio (SNR)
70 dB
Features
Recommended usage
PC
Product color *
Black
Ports & interfaces
Connectivity technology *
Wired
Weight & dimensions
Width
2.6" (66 mm)
Depth
1.61" (41 mm)
Height
13.6" (345 mm)
Weight
11.1 oz (315 g)
Height (imperial)
13.6"
Logistics data
Harmonized System (HS) code
85182200
Other features
Frequency range
280 - 20000 Hz
Country Distributor
Nederland 5 distributor(s)
España 2 distributor(s)
United Kingdom 8 distributor(s)
Deutschland 3 distributor(s)
United States 2 distributor(s)
Sverige 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)