Leitz logo

Leitz NeXXt hole punch 40 sheets Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61341
Info modified on:
19 Apr 2023, 13:29:54
Guarantee:
10 Years
Long product name Leitz NeXXt hole punch 40 sheets Black:

Strong Metal Office Punch, Black

Leitz NeXXt hole punch 40 sheets Black:

Sturdy punch for large quantities of paper. Patented grip zone and ultra sharp stamps reduce punching effort.

Features:

- Punches up to 40 sheets of paper (80 gsm)
- Grip zone and sharper stamps reduce punching effort
- Clear format demarcations and strong guide bar ensure perfect paper alignment
- Easy to empty, hinged waste box
- Unique locking mechanism enables compact storage
- 10 year guarantee and GS safety tested

Short summary description Leitz NeXXt hole punch 40 sheets Black:

Leitz NeXXt, 40 sheets, Black, Metal, Plastic, 3.15" (8 cm), 0.217" (5.5 mm), 25 oz (710 g)

Long summary description Leitz NeXXt hole punch 40 sheets Black:

Leitz NeXXt. Punch capacity: 40 sheets, Product color: Black, Material: Metal, Plastic. Diameter: 0.217" (5.5 mm), Weight: 25 oz (710 g). Dimensions (WxDxH): 5.39 x 5.31 x 6.14" (137 x 135 x 156 mm)

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.