location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite Minicom IP Control

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Minicom IP Control
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0SU70017
Category:
A console is a device used to monitor and control a network. A console extender is a devices which allow remote access to this console.
Console Extenders Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88697
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:54:54
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 3-year limited warranty
Long product name Tripp Lite Minicom IP Control :
The short editorial description of Tripp Lite Minicom IP Control

Minicom IP Control - Remote BIOS Access, 256-bit AES, 1600x1200@85Hz
More>>>
Tripp Lite Minicom IP Control:
The official marketing text of Tripp Lite Minicom IP Control as supplied by the manufacturer

Secure Web-based KVM access
IP Control is an affordable remote KVM gateway providing access and control to a computer / server or KVM switch, no matter how distant, via a standard web-browser. Featuring KVM IP technology that penetrates to the target computer's innermost BIOS level, IP Control gives you the power to access and reboot downed devices without having to be physically within reach. IP Control comes with 256 AES security as standard, and is equally adept in single computer environments, small to medium size data centers, and digital signage networks.

BIOS level remote support for mission-critical PC's
IP Control is an indispensable tool for remotely supporting mission-critical computers and intelligent devices - where every instant of added downtime becomes critical to business. It provides you direct access to the remote computer's BIOS, allowing you to accurately diagnose system faults - saving you the time, expense and inefficiency of a field technician roll out.

Safeguards your existing KVM investment
IP Control allows for the seamless add-on of out-of-band KVM and Serial access without forcing you to replace your entire KVM switch inventory, and thereby safeguarding your existing KVM investment.

Digital signage remote player control
With IP Control you can remotely monitor and maintain computer media players used in digital signage installation. At virtually no extra cost, it allows for the distribution of media content on any number of players and enables troubleshooting even when the operating system is down.

Remote Serial Control
IP Control features a built-in port to provide remote access to power management switches, routers, headless servers and other Serial-connected devices. For remote power control (power on / off / reboot), add Minicom's Power on Cable (0SU60020).

Short summary description Tripp Lite Minicom IP Control:
This short summary of the Tripp Lite Minicom IP Control data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite Minicom IP Control, 0 - 40 °C, -40 - 70 °C, AC, KVM, RS-232

Long summary description Tripp Lite Minicom IP Control:
This is an auto-generated long summary of Tripp Lite Minicom IP Control based on the first three specs of the first five spec groups.

Tripp Lite Minicom IP Control. Cables included: AC, KVM, RS-232

Technical details
Product color
Black
Sustainability certificates
RoHS
Compliance certificates
RoHS
Ports & interfaces
VGA (D-Sub) ports quantity
1
PS/2 ports quantity
1
KVM switch ports quantity
1
Ports & interfaces
RJ-45 ports quantity
2
DC-in jack
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Packaging content
Cables included
AC, KVM, RS-232
Mounting kit
Yes