location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite Minicom ROC PS/2 KVM cable Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Minicom ROC PS/2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0SU51078
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71261
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite Minicom ROC PS/2 KVM cable Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Keyboard port type: PS/2
  • - Mouse port type: PS/2
  • - Video port type: VGA
  • - Black
Long product name Tripp Lite Minicom ROC PS/2 KVM cable Black :
The short editorial description of Tripp Lite Minicom ROC PS/2 KVM cable Black

Minicom ROC PS/2, KVM, 100ft Cat5e
More>>>
Tripp Lite Minicom ROC PS/2 KVM cable Black:
The official marketing text of Tripp Lite Minicom ROC PS/2 KVM cable Black as supplied by the manufacturer

The ROC PS/2 Server Interface Module connects to the HD15 port and PS/2 ports on a computer/server, and converts them to a single RJ45 connector. Ordinary Cat5e patch cables can then be used to connect the computer/server to the switch ports on a Minicom Smart KVM switch. Use of Cat5e cables frees up space in the installation that would be filled by traditional, thicker KVM cables.

Short summary description Tripp Lite Minicom ROC PS/2 KVM cable Black:
This short summary of the Tripp Lite Minicom ROC PS/2 KVM cable Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite Minicom ROC PS/2, PS/2, PS/2, VGA, Black, RJ-45, HD15

Long summary description Tripp Lite Minicom ROC PS/2 KVM cable Black:
This is an auto-generated long summary of Tripp Lite Minicom ROC PS/2 KVM cable Black based on the first three specs of the first five spec groups.

Tripp Lite Minicom ROC PS/2. Keyboard port type: PS/2, Mouse port type: PS/2, Video port type: VGA

Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Performance
Product color
Black
Keyboard port type *
PS/2
Mouse port type *
PS/2
Performance
Video port type *
VGA
Console port
RJ-45
Connector 1
HD15
Connector 2
PS/2
Other features
Number of connectors
3