location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite 0SU22082 KVM switch Rack mounting Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
0SU22082
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0SU22082
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50974
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 01:56:19
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite 0SU22082 KVM switch Rack mounting Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rack mounting 1U Black
  • - Keyboard port type: PS/2 Mouse port type: PS/2 Video port type: VGA
  • - 1600 x 1200 pixels
Guarantee: 3 Years
Long product name Tripp Lite 0SU22082 KVM switch Rack mounting Black :
The short editorial description of Tripp Lite 0SU22082 KVM switch Rack mounting Black

16-Port Cat5 KVM Switch for Rack Environments
More>>>
Tripp Lite 0SU22082 KVM switch Rack mounting Black:
The official marketing text of Tripp Lite 0SU22082 KVM switch Rack mounting Black as supplied by the manufacturer

The Smart 116 is a single-user analog Cat5 KVM switch that gives you the ability to control multiple computers or servers from a single keyboard/video/mouse console. The rack mountable, 1U-sized switch features innovative ROC (RICC on cable) dongle technology that directly connects you to each server in the rack, eliminating cable clutter and the need for multiple consoles.

Short summary description Tripp Lite 0SU22082 KVM switch Rack mounting Black:
This short summary of the Tripp Lite 0SU22082 KVM switch Rack mounting Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite 0SU22082, 1600 x 1200 pixels, Rack mounting, 1U, Black

Long summary description Tripp Lite 0SU22082 KVM switch Rack mounting Black:
This is an auto-generated long summary of Tripp Lite 0SU22082 KVM switch Rack mounting Black based on the first three specs of the first five spec groups.

Tripp Lite 0SU22082. Keyboard port type: PS/2, Mouse port type: PS/2, Video port type: VGA. Maximum resolution: 1600 x 1200 pixels, Number of users: 1 user(s). Product color: Black, Rack capacity: 1U, Certification: TAA. Compliance certificates: RoHS. Width: 8.46" (215 mm), Depth: 4.8" (122 mm), Height: 1.63" (41.5 mm)

Ports & interfaces
Keyboard port type *
PS/2
Mouse port type *
PS/2
Video port type *
VGA
VGA (D-Sub) ports quantity
1
PS/2 ports quantity
2
DC-in jack
Yes
Performance
Maximum resolution *
1600 x 1200 pixels
Number of users
1 user(s)
Design
Rack mounting *
Yes
Rack capacity
1U
Product color *
Black
Certification
TAA
Display
Built-in display *
No
Sustainability
Compliance certificates
RoHS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Weight & dimensions
Width
8.46" (215 mm)
Depth
4.8" (122 mm)
Height
1.63" (41.5 mm)
Weight
2.2 lbs (1 kg)
Packaging content
Cables included
AC, RS-232
Manual
Yes
Other features
Connectivity technology
Wired
Compatible operating systems
DOS, Windows, Linux, Unix, MAC