Tripp Lite logo

Tripp Lite 0DT23010 KVM cable Gray 2755.9" (70 m)

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75610
Info modified on:
14 Mar 2024, 18:54:18
Guarantee:
3-year limited warranty
Long product name Tripp Lite 0DT23010 KVM cable Gray 2755.9" (70 m):

Mini USB VGA over Cat5 UTP KVM Console Extender Kit - 70 m

Tripp Lite 0DT23010 KVM cable Gray 2755.9" (70 m):

The Mini KVM Extender USB is a high value, affordable solution for extending your KVM console from your computer or KVM switch to a distance of up to (70M) away over clutter free CAT5/6/7 cables.

If you're working from a small, home office (SOHO), the Mini KVM Extender USB is your preferred extended control solution - just place the KVM console where you want and the computer where you need and you're all set to go!

For industrial applications such as manufacturing lines or clean rooms, the Mini KVM Extender USB provides maximum safety and security, allowing you to place computers and servers in a single centralized location, far away from any production hazards.

IT managers seeking extended access to server rooms in a tightly secured environment will find the Mini KVM Extender USB particularly efficient and easy to use. Ideal also for presentation and training applications, the Mini KVM Extender USB provides flexibility and security coupled with highly attractive pricing.

The Mini KVM Extender USB is made up of 2 micro sized, compact units on both ends: a Transmitter unit with VGA and USB connectors that connects to the computer / KVM switch, and a Receiver unit with VGA and PS/2 connectors that connects to the remote keyboard, monitor and mouse. The Mini KVM Extender USB is a pure hardware solution, making it both software and network independent.

● Manage a USB computer or KVM switch from a remote location up to 230-ft. (70M) away
● More security - Look after your investment by storing computers in locked, environmentally controlled room
● More flexibility - Place your KVM console where you want it and your computer where you need it
● More efficiency - Make your set up work for you instead of you working for your set up
● Plug and play solution
● Micro sized - Smallest form factor for sleek Transmitter and Receiver units. Once installed you won't even know they exist!
● Transmitter unit features VGA and USB connectors for the computer / KVM swtich, and the Receiver unit features VGA and PS/2 connectors for the remote keyboard, monitor and mouse
● Simple to install and operate
● No external power needed at transmitter end
● Supports all major OS

● Manage a USB computer or KVM switch from a remote location up to (70M) away
● More security - Look after your investment by storing computers in locked, environmentally controlled room
● More flexibility - Place your KVM console where you want it and your computer where you need it
● More efficiency - Make your set up work for you instead of you working for your set up
● Plug and play solution"

System Requirements

● Compatible with all major operating systems
● Computer or KVM switch with VGA and USB ports
● VGA monitor and PS/2 keyboard and mouse

Package Includes

● Local Transmitter Unit
● Remote Receiver Unit
● External Power Supply with NEMA 1-15P Plug (Input: 100-240V, 50/60Hz Output: DC5V/1000mA)
● Owner's Manual

Short summary description Tripp Lite 0DT23010 KVM cable Gray 2755.9" (70 m):

Tripp Lite 0DT23010, 2755.9" (70 m), Gray, RJ-45, PS/2 / USB, Male/Female, 4.2" (106.7 mm)

Long summary description Tripp Lite 0DT23010 KVM cable Gray 2755.9" (70 m):

Tripp Lite 0DT23010. Cable length: 2755.9" (70 m), Product color: Gray, Connector 1: RJ-45. Package width: 4.2" (106.7 mm), Package depth: 6.8" (172.7 mm), Package height: 6" (152.4 mm). Master (outer) case width: 11" (279.4 mm), Master (outer) case length: 25" (635 mm), Master (outer) case height: 7.5" (190.5 mm)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.