location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Whirlpool ART459/A+/NF fridge-freezer Built-in 264 L White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Whirlpool Check ‘Whirlpool’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ART459/A+/NF
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ART459/A+/NF
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8003437038235
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Whirlpool’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Whirlpool: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48533
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:01:36
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
QUICK GUIDE (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Whirlpool ART459/A+/NF user manual (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
installation (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Whirlpool ART459/A+/NF fridge-freezer Built-in 264 L White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - White Built-in 264 L
  • - 201 L No Frost (fridge)
  • - 63 L Top-placed 4* 9 kg/24h
  • - 296 kWh 38 dB
More>>>
Short summary description Whirlpool ART459/A+/NF fridge-freezer Built-in 264 L White:
This short summary of the Whirlpool ART459/A+/NF fridge-freezer Built-in 264 L White data-sheet is auto-generated and uses the product title and the first six key specs.

Whirlpool ART459/A+/NF, 264 L, No Frost (fridge), SN-T, 38 dB, 9 kg/24h, White

Long summary description Whirlpool ART459/A+/NF fridge-freezer Built-in 264 L White:
This is an auto-generated long summary of Whirlpool ART459/A+/NF fridge-freezer Built-in 264 L White based on the first three specs of the first five spec groups.

Whirlpool ART459/A+/NF. Total net capacity: 264 L. Door hinge: Right. Climate class: SN-T, Noise level: 38 dB. Fridge net capacity: 201 L, No Frost (fridge), Fridge number of shelves/baskets: 4, Number of vegetable drawers: 2. Freezer net capacity: 63 L, Freezing capacity: 9 kg/24h. Annual energy consumption: 296 kWh. Product color: White

Design
Appliance placement *
Built-in
Product color *
White
Custom panel-ready
No
Door hinge
Right
Child lock
Yes
Built-in display *
Yes
Number of compressors
1
Performance
Total net capacity *
264 L
Total gross capacity
282 L
Climate class *
SN-T
Noise level *
38 dB
Water dispenser
No
Fridge
Fridge net capacity *
201 L
Fridge interior light
No
No Frost (fridge) *
Yes
Fridge number of shelves/baskets *
4
Number of vegetable drawers *
2
Bottle rack
Yes
Freezer
Freezer position *
Top-placed
Freezer net capacity *
63 L
Freezing capacity *
9 kg/24h
Storage time during power failure *
16 h
Freezer
Star rating *
4*
Freezer number of shelves/baskets *
4
Fast freeze function *
Yes
Ice cube tray
Yes
Ergonomics
Cord length
96.5" (2.45 m)
Power
Energy efficiency class (old)
A+
Annual energy consumption *
296 kWh
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Current
16 A
Energy usage
0.81 kWh/24h
Weight & dimensions
Width *
21.3" (540 mm)
Depth *
21.5" (545 mm)
Height *
69.7" (1770 mm)
Weight *
127.9 lbs (58 kg)
Packaging data
Package weight
136.7 lbs (62 kg)
Other features
No Frost system
Yes
Thermostat
Yes
Form factor
Upright
Anti-bacterial function
Yes
Door type
Double
Brand Image Article code product Stock Price from
Whirlpool TTNF 8212 OX fridge-freezer Freestanding 422 L Stainless steel Whirlpool TTNF 8212 OX fridge-freezer Freestanding 422 L Stainless steel
(show image)
TTNF 8212 OX TTNF 8212 OX 0.00
(excl. VAT)
0 (incl. VAT)