location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Varta High Energy AAA, 10 pcs Single-use battery Alkaline

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Varta Check ‘Varta’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
High Energy AAA, 10 pcs
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
04903 121 461 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Varta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53103
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Feb 2024 09:56:17
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Varta High Energy AAA, 10 pcs Single-use battery Alkaline
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AAA Single-use battery
  • - Alkaline
  • - 1.5 V
  • - 10 pc(s)
Long product name Varta High Energy AAA, 10 pcs Single-use battery Alkaline :
The short editorial description of Varta High Energy AAA, 10 pcs Single-use battery Alkaline

High Energy AAA, 1.5 V
More>>>
Varta High Energy AAA, 10 pcs Single-use battery Alkaline:
The official marketing text of Varta High Energy AAA, 10 pcs Single-use battery Alkaline as supplied by the manufacturer

- Powerful energy for power-hungry devices, e.g. computer devices, audio equipments, toys etc.
- Clear communication of recommended use by way of pictograms
- "Made in Germany" as the proof of origin on the blister front of the most important product types
- "Single Press Out" enables easy opening of the pack and good storage for unused batteries

Short summary description Varta High Energy AAA, 10 pcs Single-use battery Alkaline:
This short summary of the Varta High Energy AAA, 10 pcs Single-use battery Alkaline data-sheet is auto-generated and uses the product title and the first six key specs.

Varta High Energy AAA, 10 pcs, Single-use battery, AAA, Alkaline, 1.5 V, 10 pc(s), Blue, Silver

Long summary description Varta High Energy AAA, 10 pcs Single-use battery Alkaline:
This is an auto-generated long summary of Varta High Energy AAA, 10 pcs Single-use battery Alkaline based on the first three specs of the first five spec groups.

Varta High Energy AAA, 10 pcs. Battery type: Single-use battery, Battery size(s): AAA, Battery technology: Alkaline. Weight: 0.399 oz (11.3 g). Battery form factor: Cylindrical

Battery
Battery type *
Single-use battery
Battery size(s) *
AAA
Battery technology *
Alkaline
Battery voltage *
1.5 V
Product color
Blue, Silver
Battery
Number of batteries included *
10 pc(s)
Weight & dimensions
Weight
0.399 oz (11.3 g)
Other features
Battery form factor
Cylindrical
Brand Image Article code product Stock Price from
Varta CR 15 H270 Single-use battery CR2 Lithium Varta CR 15 H270 Single-use battery CR2 Lithium
(show image)
06206 301 402 CR 15 H270 0.00
(excl. VAT)
0 (incl. VAT)
Varta 04610945416 Single-use battery PR70 Zinc-Air Varta 04610945416 Single-use battery PR70 Zinc-Air
(show image)
04610 945 416 04610945416 0.00
(excl. VAT)
0 (incl. VAT)
Varta 00381101111 Single-use battery Silver-Oxide (S) Varta 00381101111 Single-use battery Silver-Oxide (S)
(show image)
V381 00381101111 0.00
(excl. VAT)
0 (incl. VAT)
Varta V27A Single-use battery LR27A Alkaline Varta V27A Single-use battery LR27A Alkaline
(show image)
04227 101 401 V27A 0.00
(excl. VAT)
0 (incl. VAT)
Varta 00373101111 Single-use battery Silver-Oxide (S) Varta 00373101111 Single-use battery Silver-Oxide (S)
(show image)
V373 00373101111 0.00
(excl. VAT)
0 (incl. VAT)
Varta -V13GS Varta -V13GS
(show image)
04176 101 401 -V13GS 0.00
(excl. VAT)
0 (incl. VAT)
Varta -V362 Varta -V362
(show image)
00362 101 401 -V362 0.00
(excl. VAT)
0 (incl. VAT)
Varta V392 Single-use battery SR41 Silver-Oxide (S) Varta V392 Single-use battery SR41 Silver-Oxide (S)
(show image)
00392 101 111 V392 0.00
(excl. VAT)
0 (incl. VAT)
Varta 4x AA Lithium Single-use battery Varta 4x AA Lithium Single-use battery
(show image)
06106 301 404 4x AA Lithium 0.00
(excl. VAT)
0 (incl. VAT)
Varta 4x AAA Lithium Single-use battery Varta 4x AAA Lithium Single-use battery
(show image)
06103 301 404 4x AAA Lithium 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
Lithuania 1 distributor(s)