location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com PEXUSB3S2E2I interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PEXUSB3S2E2I
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PEXUSB3S2E2I
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030847612 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69057
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com PEXUSB3S2E2I interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Internal
  • - Host interface: PCIe
  • - Output interface: USB 3.2 Gen 1 (3.1 Gen 1)
Long product name StarTech.com PEXUSB3S2E2I interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1) :
The short editorial description of StarTech.com PEXUSB3S2E2I interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1)

4 Port USB 3.0 PCI Express PCIe Controller Card - 2 Ext 2 Int w/ SATA Power
More>>>
StarTech.com PEXUSB3S2E2I interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1):
The official marketing text of StarTech.com PEXUSB3S2E2I interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1) as supplied by the manufacturer

The PEXUSB3S2E2I 4-Port PCI Express USB 3.0 Controller Card adds 2 external USB 3.0 ports and 2 internal USB 3.0 motherboard headers to a PCI Express-enabled computer system, with support for SuperSpeed USB 3.0 data transfer rates up to 5Gbps as well as backward compatibility with devices that rely on previous USB standards (USB 2.0, 1.x).

The adapter card features a built-on SATA power connector, which when connected to the computer power supply supports delivery of up to 900 mA of power to USB 3.0 devices (500mA for USB 2.0 devices). Plus, this PCIe USB 3.0 card is equipped with a full-profile bracket and includes an optional low-profile/half-height bracket, making it a versatile solution that can be installed in either full-sized or small form factor computer cases.

Short summary description StarTech.com PEXUSB3S2E2I interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1):
This short summary of the StarTech.com PEXUSB3S2E2I interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1) data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com PEXUSB3S2E2I, PCIe, USB 3.2 Gen 1 (3.1 Gen 1), 0.591" (15 mm), 3.41" (86.5 mm), 2.7" (68.5 mm), 1.76 oz (50 g)

Long summary description StarTech.com PEXUSB3S2E2I interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1):
This is an auto-generated long summary of StarTech.com PEXUSB3S2E2I interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1) based on the first three specs of the first five spec groups.

StarTech.com PEXUSB3S2E2I. Host interface: PCIe, Output interface: USB 3.2 Gen 1 (3.1 Gen 1). Width: 0.591" (15 mm), Depth: 3.41" (86.5 mm), Height: 2.7" (68.5 mm). Package width: 6.69" (170 mm), Package depth: 5.59" (142 mm), Package height: 1.18" (30 mm)

Ports & interfaces
Host interface *
PCIe
Output interface *
USB 3.2 Gen 1 (3.1 Gen 1)
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
4
Design
Internal *
Yes
Weight & dimensions
Width
0.591" (15 mm)
Depth
3.41" (86.5 mm)
Height
2.7" (68.5 mm)
Weight
1.76 oz (50 g)
Packaging data
Package width
6.69" (170 mm)
Package depth
5.59" (142 mm)
Package height
1.18" (30 mm)
Brand Image Article code product Stock Price from
StarTech.com PEXUSB3S23 interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1) StarTech.com PEXUSB3S23 interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1)
(show image)
PEXUSB3S23 2 Port PCI Express PCIe SuperSpeed USB 3.0 Controller Card w/ SATA Power 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PEXUSB3S400 interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1) StarTech.com PEXUSB3S400 interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1)
(show image)
PEXUSB3S400 PEXUSB3S400 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PEXUSB3S4V interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1) StarTech.com PEXUSB3S4V interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1)
(show image)
PEXUSB3S4V 4 Port PCI Express PCIe SuperSpeed USB 3.0 Controller Card Adapter with UASP - SATA Power 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)