location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz NeXXt hole punch 40 sheets Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NeXXt
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51380035 show
Show alternative article codes used in the online market place
Category:
Manual or electric device used for making perforations (holes) in paper.
Hole Punches Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66932
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2023 13:29:54
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 10 Years
Long product name Leitz NeXXt hole punch 40 sheets Blue :
The short editorial description of Leitz NeXXt hole punch 40 sheets Blue

Strong Metal Office Punch, Blue
More>>>
Leitz NeXXt hole punch 40 sheets Blue:
The official marketing text of Leitz NeXXt hole punch 40 sheets Blue as supplied by the manufacturer

Sturdy punch for large quantities of paper. Patented grip zone and ultra sharp stamps reduce punching effort.

Features:

- Punches up to 40 sheets of paper (80 gsm)
- Grip zone and sharper stamps reduce punching effort
- Clear format demarcations and strong guide bar ensure perfect paper alignment
- Easy to empty, hinged waste box
- Unique locking mechanism enables compact storage
- 10 year guarantee and GS safety tested

Short summary description Leitz NeXXt hole punch 40 sheets Blue:
This short summary of the Leitz NeXXt hole punch 40 sheets Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz NeXXt, 40 sheets, Blue, Metal, Plastic, 3.15" (8 cm), 0.217" (5.5 mm), 25 oz (710 g)

Long summary description Leitz NeXXt hole punch 40 sheets Blue:
This is an auto-generated long summary of Leitz NeXXt hole punch 40 sheets Blue based on the first three specs of the first five spec groups.

Leitz NeXXt. Punch capacity: 40 sheets, Product color: Blue, Material: Metal, Plastic. Diameter: 0.217" (5.5 mm), Weight: 25 oz (710 g). Dimensions (WxDxH): 5.39 x 5.31 x 6.14" (137 x 135 x 156 mm)

Features
Punch capacity
40 sheets
Product color
Blue
Material
Metal, Plastic
Punch holes quantity
2
Punch distance
3.15" (8 cm)
Fixed solid cutters
Yes
Guide bar
Yes
Features
Handle lock down
Yes
Weight & dimensions
Diameter
0.217" (5.5 mm)
Weight
25 oz (710 g)
Other features
Dimensions (WxDxH)
5.39 x 5.31 x 6.14" (137 x 135 x 156 mm)
Packaging content
Quantity
1
Brand Image Article code product Stock Price from
Leitz 51380085 hole punch 40 sheets Gray Leitz 51380085 hole punch 40 sheets Gray
(show image)
51380085 51380085 0.00
(excl. VAT)
0 (incl. VAT)
Leitz NeXXt hole punch 40 sheets Red Leitz NeXXt hole punch 40 sheets Red
(show image)
51380025 NeXXt 0.00
(excl. VAT)
0 (incl. VAT)
Leitz NeXXt hole punch 40 sheets Black Leitz NeXXt hole punch 40 sheets Black
(show image)
51380095 NeXXt 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)