location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DR-3300 printer drum Original 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DR-3300
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DR-3300 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766708944 show
Category:
Laser printers and copiers not only need toner (ink powder) for printing, but also a drum (comparable with the print head of an inkjet printer). The drum puts the toner in the right place, and afterwards the paper is heated so the toner melts and is attached permanently to the paper. Drums, like all components of a printer, wear and will have to be replaced at some time, although they are fairly durable.
Printer Drums Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 496309
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:48:23
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother DR-3300 printer drum Original 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Laser printing
  • - 30000 pages
  • - 1 pc(s)
Long product name Brother DR-3300 printer drum Original 1 pc(s) :
The short editorial description of Brother DR-3300 printer drum Original 1 pc(s)

DR-3300
More>>>
Brother DR-3300 printer drum Original 1 pc(s):
The official marketing text of Brother DR-3300 printer drum Original 1 pc(s) as supplied by the manufacturer

With Brother laser products the toner and drum work independently – this is cheaper to run than those where the two units are combined. If one runs out, you don't have to replace both items simultaneously, substantially reducing waste, saving precious resources and your cash.

But don't be tempted to cut corners by using cheap consumables, as this can mean poor results, and in extreme cases could invalidate the manufacturer's warranty. The manufacturer's original consumables will always be the best choice, as they have been designed to deliver the best performance from our machines.

Why not do your bit for the environment and return your used toner and drum units to our award winning recycling factory in Wales. Visit www.brothergreen.co.uk for further information.

Short summary description Brother DR-3300 printer drum Original 1 pc(s):
This short summary of the Brother DR-3300 printer drum Original 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Brother DR-3300, Original, HL5440D, 5450DN, 5470DW, DCP8110DN, DCP8250DN, MFC8510DN, MFC8520DN, MFC-8950DW, 1 pc(s), 30000 pages, Laser printing, 24.4 oz (691 g)

Long summary description Brother DR-3300 printer drum Original 1 pc(s):
This is an auto-generated long summary of Brother DR-3300 printer drum Original 1 pc(s) based on the first three specs of the first five spec groups.

Brother DR-3300. Type: Original, Compatibility: HL5440D, 5450DN, 5470DW, DCP8110DN, DCP8250DN, MFC8510DN, MFC8520DN, MFC-8950DW, Quantity per pack: 1 pc(s). Weight: 24.4 oz (691 g), Package weight: 2.69 lbs (1.22 kg). Dimensions (WxDxH): 11.2 x 7.6 x 2.64" (285 x 193 x 67 mm), Package dimensions (WxDxH): 14.2 x 10 x 5.79" (361 x 255 x 147 mm)

Features
Print technology
Laser printing
Compatibility *
HL5440D, 5450DN, 5470DW, DCP8110DN, DCP8250DN, MFC8510DN, MFC8520DN, MFC-8950DW
Type *
Original
Quantity per pack *
1 pc(s)
Page yield *
30000 pages
Cartridge return & recycling
Yes
Weight & dimensions
Weight
24.4 oz (691 g)
Package weight
2.69 lbs (1.22 kg)
Logistics data
Harmonized System (HS) code
84439990
Other features
Dimensions (WxDxH)
11.2 x 7.6 x 2.64" (285 x 193 x 67 mm)
Package dimensions (WxDxH)
14.2 x 10 x 5.79" (361 x 255 x 147 mm)
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 10 distributor(s)
Polska 2 distributor(s)
Österreich 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 4 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)